Hoyt Electrical Instrument Works, Inc. 5000 Series Analog Meter 5015/16R

Description
The 5000 Series consists of a popular industrial styled Lexan case that has a gasket for harsh environmental applications which seal out dust and other air-suspended damaging particles. A Nema 4 external gasket is optional. This Series is available with optional stud placement configurations for panel interchangeability. This built-in interchangeability eliminates the need for panel changes, setups and redressing of panels... it solves your instrument replacement problems. Mounting Options - The cases are interchangeable with a variety of competitive instruments and standard stud placements. The built in interchangeability eliminates the need for drawing changes, setups and redrilling of panels Gasket Sealing Design - Industry Standard Dust resistant construction is a standard feature and the unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instrument. Dustproof Lexan Construction - The feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 series is made with UL 94V material. Ideal where impact and strength is required in harsh environments
Description
The 5000 Series consists of a popular industrial styled Lexan case that has a gasket for harsh environmental applications which seal out dust and other air-suspended damaging particles. A Nema 4 external gasket is optional. This Series is available with optional stud placement configurations for panel interchangeability. This built-in interchangeability eliminates the need for panel changes, setups and redressing of panels... it solves your instrument replacement problems. Mounting Options - The cases are interchangeable with a variety of competitive instruments and standard stud placements. The built in interchangeability eliminates the need for drawing changes, setups and redrilling of panels Gasket Sealing Design - Industry Standard Dust resistant construction is a standard feature and the unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instrument. Dustproof Lexan Construction - The feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 series is made with UL 94V material. Ideal where impact and strength is required in harsh environments

Suppliers

Company
Product
Description
Supplier Links
5000 Series Analog Meter - 5015/16R - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
5000 Series Analog Meter
5015/16R
5000 Series Analog Meter 5015/16R
The 5000 Series consists of a popular industrial styled Lexan case that has a gasket for harsh environmental applications which seal out dust and other air-suspended damaging particles. A Nema 4 external gasket is optional. This Series is available with optional stud placement configurations for panel interchangeability. This built-in interchangeability eliminates the need for panel changes, setups and redressing of panels... it solves your instrument replacement problems. Mounting Options - The cases are interchangeable with a variety of competitive instruments and standard stud placements. The built in interchangeability eliminates the need for drawing changes, setups and redrilling of panels Gasket Sealing Design - Industry Standard Dust resistant construction is a standard feature and the unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instrument. Dustproof Lexan Construction - The feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 series is made with UL 94V material. Ideal where impact and strength is required in harsh environments

The 5000 Series consists of a popular industrial styled Lexan case that has a gasket for harsh environmental applications which seal out dust and other air-suspended damaging particles. A Nema 4 external gasket is optional. This Series is available with optional stud placement configurations for panel interchangeability. This built-in interchangeability eliminates the need for panel changes, setups and redressing of panels... it solves your instrument replacement problems.

  • Mounting Options - The cases are interchangeable with a variety of competitive instruments and standard stud placements. The built in interchangeability eliminates the need for drawing changes, setups and redrilling of panels
  • Gasket Sealing Design - Industry Standard Dust resistant construction is a standard feature and the unique gasket sealing design provides good gasket sealing while allowing for quick modification and scale changes while maintaining the integrity of the instrument.
  • Dustproof Lexan Construction - The feature gasketed construction to seal out dust and other air-suspended damaging particles. The 5000 series is made with UL 94V material. Ideal where impact and strength is required in harsh environments
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 5015/16R
Product Name 5000 Series Analog Meter
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
Input Type AC Voltage (optional feature); DC Voltage (optional feature); AC Current (optional feature); DC Current (optional feature); Frequency (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
DC Moving Coild Rectangular Analog Panel Meter - 3135-2 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Zero-Left
Face Type Rectangular
Meter Mechanism Pivot and Jewel
View Details