Hoyt Electrical Instrument Works, Inc. 4000 Series Analog Meter 4045/46

Description
Handsomely styled to meet the most demanding appearance requirements, the 4000 Series Analog Panel Meter conforms to the standards for 2-1/2", 3-1/2" and 4-1/2" hole mounting to provide for interchanging with other similar size meters. These are high quality instruments, available in AC and DC models including D'Arsonval 2% accuracy DC, AC repulsion and rectifier type movements.
Description
Handsomely styled to meet the most demanding appearance requirements, the 4000 Series Analog Panel Meter conforms to the standards for 2-1/2", 3-1/2" and 4-1/2" hole mounting to provide for interchanging with other similar size meters. These are high quality instruments, available in AC and DC models including D'Arsonval 2% accuracy DC, AC repulsion and rectifier type movements.

Suppliers

Company
Product
Description
Supplier Links
4000 Series Analog Meter - 4045/46 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
4000 Series Analog Meter
4045/46
4000 Series Analog Meter 4045/46
Handsomely styled to meet the most demanding appearance requirements, the 4000 Series Analog Panel Meter conforms to the standards for 2-1/2", 3-1/2" and 4-1/2" hole mounting to provide for interchanging with other similar size meters. These are high quality instruments, available in AC and DC models including D'Arsonval 2% accuracy DC, AC repulsion and rectifier type movements.

Handsomely styled to meet the most demanding appearance requirements, the 4000 Series Analog Panel Meter conforms to the standards for 2-1/2", 3-1/2" and 4-1/2" hole mounting to provide for interchanging with other similar size meters. These are high quality instruments, available in AC and DC models including D'Arsonval 2% accuracy DC, AC repulsion and rectifier type movements.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 4045/46
Product Name 4000 Series Analog Meter
Scale Type Zero-Left
Face Type Rectangular
Analog Input Channels 1
Input Type AC Voltage (optional feature); DC Voltage (optional feature); AC Current (optional feature); DC Current (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Center
Face Type Rectangular
Meter Mechanism Taut Band
View Details
Ruggedized Industrial Analog Panel Meter - 6351 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Scale Type Zero-Left
Face Type Round Front Face
Meter Mechanism Pivot and Jewel
View Details