Designed for AC current and AC voltage. AC testing has 5 ranges. The minimum resolution of leakage current is 0.1mA., Frequency selection: 50/60 Hz and Wide. Data hold function and low battery indication.0-200MAAC
| Hoyt Electrical Instrument Works, Inc. | |
|---|---|
| Product Category | Digital Voltmeters |
| Product Number | 3920 CL |
| Product Name | AC Leakage Clamp Meter |
| Form Factor | Clamp Meter |
| Measurement Type | AC |
| Phase | Single Phase |
| Display Digits | 3 Digits; Plus a 1/2 digit |