Hoyt Electrical Instrument Works, Inc. Clear Plastic Analog Panel Meters 2736

Description
The 2735 and 2736 Model, clear plastic meter with polucarbonate cover available in AC or DC. This unique case style yields maximum visibility and dust proof seal on the panel surface. Three hole mounting on the meter front allows for easy panel mounting
Description
The 2735 and 2736 Model, clear plastic meter with polucarbonate cover available in AC or DC. This unique case style yields maximum visibility and dust proof seal on the panel surface. Three hole mounting on the meter front allows for easy panel mounting

Suppliers

Company
Product
Description
Supplier Links
Clear Plastic Analog Panel Meters - 2736 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Clear Plastic Analog Panel Meters
2736
Clear Plastic Analog Panel Meters 2736
The 2735 and 2736 Model, clear plastic meter with polucarbonate cover available in AC or DC. This unique case style yields maximum visibility and dust proof seal on the panel surface. Three hole mounting on the meter front allows for easy panel mounting

The 2735 and 2736 Model, clear plastic meter with polucarbonate cover available in AC or DC. This unique case style yields maximum visibility and dust proof seal on the panel surface. Three hole mounting on the meter front allows for easy panel mounting

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 2736
Product Name Clear Plastic Analog Panel Meters
Scale Type Zero-Left
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Right
Face Type Rectangular
Meter Mechanism Pivot and Jewel
View Details
Industrial Panel Meter - 680 - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Features Illuminated (optional feature); Mirrored (optional feature)
Scale Type Zero-Left
Scale Length 4.5 inch (114 mm)
View Details
Presentor - FR Series Analogue Meter - FR19M - Sifam
Specs
Features Illuminated
Scale Type Zero-Left
Scale Length 1.73 inch (43.94 mm)
View Details