Hoyt Electrical Instrument Works, Inc. 250 Degree Series Industrial Analog Panel Meters 250-20

Description
The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine Instrumentation Speed (RPM) Pressure and Flow Pyrometers Diesel and Gas Instrumentations Special ranges and resistances to match your equipment design. Electrical damping to control overshoot and oscillation. Optional custom dials with your name, logo, etc. Long 250 degree pointer swing. Pivot and jewel movement. Three sizes available for your application. Now available with or without illumination. Available with chrome or black bezels. 1 year limited warranty. High impact metal case. Color fast metal dials. DC moving coil movement. 1% & 2% accuracy available. Emergency Vehicles Marine Instrumentation Speed (RPM) Pressure and Flow Pyrometers Diesel and Gas Instrumentations
Description
The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine Instrumentation Speed (RPM) Pressure and Flow Pyrometers Diesel and Gas Instrumentations Special ranges and resistances to match your equipment design. Electrical damping to control overshoot and oscillation. Optional custom dials with your name, logo, etc. Long 250 degree pointer swing. Pivot and jewel movement. Three sizes available for your application. Now available with or without illumination. Available with chrome or black bezels. 1 year limited warranty. High impact metal case. Color fast metal dials. DC moving coil movement. 1% & 2% accuracy available. Emergency Vehicles Marine Instrumentation Speed (RPM) Pressure and Flow Pyrometers Diesel and Gas Instrumentations

Suppliers

Company
Product
Description
Supplier Links
250 Degree Series Industrial Analog Panel Meters - 250-20 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
250 Degree Series Industrial Analog Panel Meters
250-20
250 Degree Series Industrial Analog Panel Meters 250-20
The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine Instrumentation Speed (RPM) Pressure and Flow Pyrometers Diesel and Gas Instrumentations Special ranges and resistances to match your equipment design. Electrical damping to control overshoot and oscillation. Optional custom dials with your name, logo, etc. Long 250 degree pointer swing. Pivot and jewel movement. Three sizes available for your application. Now available with or without illumination. Available with chrome or black bezels. 1 year limited warranty. High impact metal case. Color fast metal dials. DC moving coil movement. 1% & 2% accuracy available. Emergency Vehicles Marine Instrumentation Speed (RPM) Pressure and Flow Pyrometers Diesel and Gas Instrumentations
  • The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications:
    • Emergency Vehicles
    • Marine Instrumentation
    • Speed (RPM)
    • Pressure and Flow
    • Pyrometers
    • Diesel and Gas Instrumentations
  • Special ranges and resistances to match your equipment design.
  • Electrical damping to control overshoot and oscillation.
  • Optional custom dials with your name, logo, etc.
  • Long 250 degree pointer swing.
  • Pivot and jewel movement.
  • Three sizes available for your application.
  • Now available with or without illumination.
  • Available with chrome or black bezels.
  • 1 year limited warranty.
  • High impact metal case.
  • Color fast metal dials.
  • DC moving coil movement.
  • 1% & 2% accuracy available.
  • Emergency Vehicles
  • Marine Instrumentation
  • Speed (RPM)
  • Pressure and Flow
  • Pyrometers
  • Diesel and Gas Instrumentations
Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 250-20
Product Name 250 Degree Series Industrial Analog Panel Meters
Features Illuminated (optional feature); Mirrored (optional feature)
Scale Type Zero-Left
Face Type Round Front Face
Meter Mechanism Pivot and Jewel
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Analog Panel Meters - Tru-Vue Style - Simpson Electric Company
Simpson Electric Company
Specs
Scale Type Zero-Center
Face Type Rectangular
Input Type AC Voltage; DC Voltage; AC Current; DC Current
View Details