Hoyt Electrical Instrument Works, Inc. Bezel Mount Analog Panel Meter 2100

Description
The low profile surface of non-static phenolic and glass meters is especially suited for applications where plastic meters are unsuitable or where low, rectangular styling is a must. This series features a clean, uncluttered scale for excellent readability, smooth satin finish front and fast, two stud mounting. While shielded Accu-ring movement is standard in most ranges, these meters can be ordered with any Hoyt movement. Matching AC versions are available as are rectifiers and VU models.
Description
The low profile surface of non-static phenolic and glass meters is especially suited for applications where plastic meters are unsuitable or where low, rectangular styling is a must. This series features a clean, uncluttered scale for excellent readability, smooth satin finish front and fast, two stud mounting. While shielded Accu-ring movement is standard in most ranges, these meters can be ordered with any Hoyt movement. Matching AC versions are available as are rectifiers and VU models.

Suppliers

Company
Product
Description
Supplier Links
Bezel Mount Analog Panel Meter - 2100 - Hoyt Electrical Instrument Works, Inc.
Penacook, NH, USA
Bezel Mount Analog Panel Meter
2100
Bezel Mount Analog Panel Meter 2100
The low profile surface of non-static phenolic and glass meters is especially suited for applications where plastic meters are unsuitable or where low, rectangular styling is a must. This series features a clean, uncluttered scale for excellent readability, smooth satin finish front and fast, two stud mounting. While shielded Accu-ring movement is standard in most ranges, these meters can be ordered with any Hoyt movement. Matching AC versions are available as are rectifiers and VU models.

The low profile surface of non-static phenolic and glass meters is especially suited for applications where plastic meters are unsuitable or where low, rectangular styling is a must. This series features a clean, uncluttered scale for excellent readability, smooth satin finish front and fast, two stud mounting. While shielded Accu-ring movement is standard in most ranges, these meters can be ordered with any Hoyt movement. Matching AC versions are available as are rectifiers and VU models.

Supplier's Site

Technical Specifications

  Hoyt Electrical Instrument Works, Inc.
Product Category Analog Panel Meters
Product Number 2100
Product Name Bezel Mount Analog Panel Meter
Features Mirrored (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 2872194 - RS Components, Ltd.
Specs
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
Height 68 mm (2.68 inch)
View Details
Brighton Electronics, Inc.
Specs
Scale Type Zero-Center
Face Type Rectangular
Meter Mechanism Taut Band
View Details
Vintage Series Analogue Meter - FR19R - Sifam
Specs
Features Illuminated
Scale Type Zero-Left
Face Type Rectangular
View Details