The Type 8346-C is a DeltaShear piezoelectric charge accelerometer designed for low-level vibration measurements. It features a stainless steel AISI 316-LS housing, hermetic sealing, and a 10-32UNF-2A top connector with a 10-32UNF threaded mounting hole. Weighing 176 g, it has a charge sensitivity of 48 pC/ms² (±15%) and a frequency range of 0.1 to 3000 Hz with ±10% deviation. The mounted resonance frequency is 10 kHz, and it supports a maximum operational peak acceleration of 2000 g. Transverse sensitivity is less than 5% at 30 Hz and 100 m/s². The sensor operates with a temperature coefficient of sensitivity of 0.12 %/°C and withstands non-destructive shocks up to 5000 g.
Designed for low-level vibration measurements.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | -8346-C-- |
| Product Name | Charge Accel, Top C, High Sensitivity |
| Measurement Axes | Single |
| Sensor Mounting | Stud/Bolt; Stud mounting |
| Sensor Technology | Piezoelectric; Piezoelectric charge |