Hottinger Brüel & Kjær A/S Triaxial DC Response Accelerometer 7533A3-10

Description
The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with an integral cable in various lengths ranging from 1ft- 50ft. Tailored for zero-to-medium frequency applications, the isolated Dytran series 7533 has a low end frequency response of 0 Hz and an upper frequency range of 1,600 Hz. Available with ranges from 2g-200g, the 7533 series is mounted via two M2 screws (supplied) It is a low cost, wide supply voltage range DC accelerometer with low current consumption.
Request a Quote Datasheet
Description
The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with an integral cable in various lengths ranging from 1ft- 50ft. Tailored for zero-to-medium frequency applications, the isolated Dytran series 7533 has a low end frequency response of 0 Hz and an upper frequency range of 1,600 Hz. Available with ranges from 2g-200g, the 7533 series is mounted via two M2 screws (supplied) It is a low cost, wide supply voltage range DC accelerometer with low current consumption.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triaxial DC Response Accelerometer - 7533A3-10 - Hottinger Brüel & Kjær A/S
Virium, Denmark
Triaxial DC Response Accelerometer
7533A3-10
Triaxial DC Response Accelerometer 7533A3-10
The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with an integral cable in various lengths ranging from 1ft- 50ft. Tailored for zero-to-medium frequency applications, the isolated Dytran series 7533 has a low end frequency response of 0 Hz and an upper frequency range of 1,600 Hz. Available with ranges from 2g-200g, the 7533 series is mounted via two M2 screws (supplied) It is a low cost, wide supply voltage range DC accelerometer with low current consumption.

The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with an integral cable in various lengths ranging from 1ft- 50ft. Tailored for zero-to-medium frequency applications, the isolated Dytran series 7533 has a low end frequency response of 0 Hz and an upper frequency range of 1,600 Hz. Available with ranges from 2g-200g, the 7533 series is mounted via two M2 screws (supplied) It is a low cost, wide supply voltage range DC accelerometer with low current consumption.

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Vibration Sensors
Product Number 7533A3-10
Product Name Triaxial DC Response Accelerometer
Measurement Axes Triaxial
Sensor Mounting Center bolt mounting
Sensor Technology MEMS; MEMS-based
Unlock Full Specs
to access all available technical data