The Dytran 7533A1-XX is a triaxial DC response accelerometer for low-level, low-frequency vibration measurements, housed in an aluminum alloy case with black anodized finish and mounted via two M2 screws. It has a sensitivity of 420 mV/g and an acceleration range of ±2 g pk, with a frequency response of 0 to 1600 Hz on the X and Y axes and 0 to 550 Hz on the Z axis. The device operates from -40°C to 85°C, accepts a supply voltage of 4 to 28 VDC, draws 350 µA, and has an output impedance of 32 kΩ. An integral 20-foot shielded 6-conductor cable with Santoprene jacket is included, and the unit provides self-test functionality with specified output ranges per axis. It is isolated, epoxy-sealed, and comes with an accredited calibration certificate and mounting screws.
The Dytran series 7533 is a triaxial DC response accelerometer designed to offer a simple and cost effective solution for low level, low frequency vibration measurements. It is offered with an integral cable in various lengths ranging from 1ft- 50ft. Tailored for zero-to-medium frequency applications, the isolated Dytran series 7533 has a low end frequency response of 0 Hz and an upper frequency range of 1,600 Hz. Available with ranges from 2g-200g, the 7533 series is mounted via two M2 screws (supplied) It is a low cost, wide supply voltage range DC accelerometer with low current consumption.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 7533A1-20 |
| Product Name | Triaxial DC Response Accelerometer |
| Measurement Axes | Triaxial |
| Sensor Mounting | Center bolt mounting |
| Sensor Technology | MEMS; MEMS-based |