The Dytran series 7500 is a high precision single axis variable capacitance (VC) accelerometer available in various g ranges and in an airborne version. This high performance accelerometer combines an integrated VC accelerometer chip with high drive, low impedance buffer for low level acceleration measurements. Tailored for zero-to-medium frequency applications. This module contains a MEMS capacitive sensing element, a custom integrated circuit amplifier, low noise electronics and differential output, with a 4-pin 1/4-28 radial connector and various mounting capabilities. Units are hermetically sealed for reliable operation in high humidity and dirty environments.
| Hottinger Bruel and Kjaer UK Ltd. | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 7500A6 |
| Product Name | High Precision MEMS Accelerometer |
| Measurement Axes | Single |
| Sensor Mounting | Adhesive; Adhesive mounting |
| Sensor Technology | MEMS; MEMS-based |