Hottinger Brüel & Kjær A/S 1/2" 0V Mic PF,Aerospace, 2 Coax Cables -4948-B--

Description
Surface Microphone Type 4948-B is designed for measuring airplane surfaces during in-flight testing. The microphone also well suited to wind-tunnel testing, limited spaces, or near to hard reflective surfaces, and is supplied with two coaxial cables and CIC. Dyn. range : 55 – 160 dB Freq. range : 5 – 20000 Hz Polarization voltages : V Sensitivity : 1.4 mV/Pa Temperature range : -55 – 100 ℃
Request a Quote
Description
Surface Microphone Type 4948-B is designed for measuring airplane surfaces during in-flight testing. The microphone also well suited to wind-tunnel testing, limited spaces, or near to hard reflective surfaces, and is supplied with two coaxial cables and CIC. Dyn. range : 55 – 160 dB Freq. range : 5 – 20000 Hz Polarization voltages : V Sensitivity : 1.4 mV/Pa Temperature range : -55 – 100 ℃
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface Microphone Type 4948B is designed for measuring sound pressure on surfaces during in-flight testing, wind-tunnel measurements, and in confined spaces. It features a flush-mount titanium housing, a built-in DeltaTron® preamplifier, and supports both TEDS and Brüel&Kjær's Charge Injection Calibration (CIC). The microphone has a sensitivity of 1.4 mV/Pa, a frequency range of 5 to 20,000 Hz, and operates from -55 to 100°C. Its dynamic range extends to 160 dB, with a diaphragm resonance at 24 kHz. The unit measures 20 mm in diameter and 2.5 mm in height, and includes two 1.2 m miniature coaxial cables with 10-32 UNF connectors. Weight is 5.3 g with mounting flange.

Datasheet Summary
Powered by GS/AI

Surface Microphone Type 4948B is designed for measuring sound pressure on surfaces during in-flight testing, wind-tunnel measurements, and in confined spaces. It features a flush-mount titanium housing, a built-in DeltaTron® preamplifier, and supports both TEDS and Brüel&Kjær's Charge Injection Calibration (CIC). The microphone has a sensitivity of 1.4 mV/Pa, a frequency range of 5 to 20,000 Hz, and operates from -55 to 100°C. Its dynamic range extends to 160 dB, with a diaphragm resonance at 24 kHz. The unit measures 20 mm in diameter and 2.5 mm in height, and includes two 1.2 m miniature coaxial cables with 10-32 UNF connectors. Weight is 5.3 g with mounting flange.

Suppliers

Company
Product
Description
Supplier Links
1/2
Virium, Denmark
1/2" 0V Mic PF,Aerospace, 2 Coax Cables
-4948-B--
1/2" 0V Mic PF,Aerospace, 2 Coax Cables -4948-B--
Surface Microphone Type 4948-B is designed for measuring airplane surfaces during in-flight testing. The microphone also well suited to wind-tunnel testing, limited spaces, or near to hard reflective surfaces, and is supplied with two coaxial cables and CIC. Dyn. range : 55 – 160 dB Freq. range : 5 – 20000 Hz Polarization voltages : V Sensitivity : 1.4 mV/Pa Temperature range : -55 – 100 ℃

Surface Microphone Type 4948-B is designed for measuring airplane surfaces during in-flight testing. The microphone also well suited to wind-tunnel testing, limited spaces, or near to hard reflective surfaces, and is supplied with two coaxial cables and CIC.

  • Dyn. range : 55 – 160 dB
  • Freq. range : 5 – 20000 Hz
  • Polarization voltages : V
  • Sensitivity : 1.4 mV/Pa
  • Temperature range : -55 – 100 ℃
Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Control and Instrumentation Cables
Product Number -4948-B--
Product Name 1/2" 0V Mic PF,Aerospace, 2 Coax Cables
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6033A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Connection cable, thread - free ends - 1-KAB158-3 - Hottinger Brüel & Kjær A/S
Specs
Standards / Certifications MIL-SPEC
View Details