Hottinger Brüel & Kjær A/S Miniature Accelerometer (1mV/ms-2 ±2%), -4397---

Description
Miniature accelerometer Type 4397 is designed for measurements on lightweight structures where relatively high-level, high-frequency vibrations are encountered. Delivered with cable included. Freq. range : 1 – 25000 Hz Temperature : -50 – 125 ℃ Weight : 2.4 gram Sensitivity : 1 mV/ms^-2 Maximum Operational Level (peak) : 750 g
Request a Quote
Description
Miniature accelerometer Type 4397 is designed for measurements on lightweight structures where relatively high-level, high-frequency vibrations are encountered. Delivered with cable included. Freq. range : 1 – 25000 Hz Temperature : -50 – 125 ℃ Weight : 2.4 gram Sensitivity : 1 mV/ms^-2 Maximum Operational Level (peak) : 750 g
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Miniature DeltaTron accelerometer Type 4397 is a uniaxial, voltage-output accelerometer with an integral preamplifier for high-frequency vibration measurements. It has a sensitivity of 1.00 mV/ms⁻² (±2%), a frequency range of 1 to 25000 Hz (±10%), and a measurement range up to 7500 ms⁻² (765 g) peak at temperatures below 100 °C. It operates on a 2 to 20 mA constant-current supply with a 24 to 30 V DC input. The titanium case features an M3 coaxial connector and tapped M3 mounting thread. Weight is 2.4 grams, mounted resonance frequency is 53 kHz, transverse resonance is 17 kHz, and the operating temperature range is −50 to 125 °C. Maximum non-destructive shock is 100000 ms⁻² axial and 50000 ms⁻² transverse.

Datasheet Summary
Powered by GS/AI

Miniature DeltaTron accelerometer Type 4397 is a uniaxial, voltage-output accelerometer with an integral preamplifier for high-frequency vibration measurements. It has a sensitivity of 1.00 mV/ms⁻² (±2%), a frequency range of 1 to 25000 Hz (±10%), and a measurement range up to 7500 ms⁻² (765 g) peak at temperatures below 100 °C. It operates on a 2 to 20 mA constant-current supply with a 24 to 30 V DC input. The titanium case features an M3 coaxial connector and tapped M3 mounting thread. Weight is 2.4 grams, mounted resonance frequency is 53 kHz, transverse resonance is 17 kHz, and the operating temperature range is −50 to 125 °C. Maximum non-destructive shock is 100000 ms⁻² axial and 50000 ms⁻² transverse.

Suppliers

Company
Product
Description
Supplier Links
Miniature Accelerometer (1mV/ms-2 ±2%), - -4397--- - Hottinger Brüel & Kjær A/S
Virium, Denmark
Miniature Accelerometer (1mV/ms-2 ±2%),
-4397---
Miniature Accelerometer (1mV/ms-2 ±2%), -4397---
Miniature accelerometer Type 4397 is designed for measurements on lightweight structures where relatively high-level, high-frequency vibrations are encountered. Delivered with cable included. Freq. range : 1 – 25000 Hz Temperature : -50 – 125 ℃ Weight : 2.4 gram Sensitivity : 1 mV/ms^-2 Maximum Operational Level (peak) : 750 g

Miniature accelerometer Type 4397 is designed for measurements on lightweight structures where relatively high-level, high-frequency vibrations are encountered. Delivered with cable included.

  • Freq. range : 1 – 25000 Hz
  • Temperature : -50 – 125 ℃
  • Weight : 2.4 gram
  • Sensitivity : 1 mV/ms^-2
  • Maximum Operational Level (peak) : 750 g
Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Vibration Sensors
Product Number -4397---
Product Name Miniature Accelerometer (1mV/ms-2 ±2%),
Measurement Axes Single
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Unlock Full Specs
to access all available technical data