Hottinger Brüel & Kjær A/S Charge Accel, Unigain, Top Conn,w/ Cable -4370---

Description
Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector and cable included for general purpose vibration measurements. Freq. range : 0.1 – 4800 Hz Temperature : -74 – 250 ℃ Weight : 54 gram Sensitivity : 10 pC/ms-2 Maximum Operational Level (peak) : 2000 g
Request a Quote Datasheet
Description
Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector and cable included for general purpose vibration measurements. Freq. range : 0.1 – 4800 Hz Temperature : -74 – 250 ℃ Weight : 54 gram Sensitivity : 10 pC/ms-2 Maximum Operational Level (peak) : 2000 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charge Accel, Unigain, Top Conn,w/ Cable - -4370--- - Hottinger Brüel & Kjær A/S
Virium, Denmark
Charge Accel, Unigain, Top Conn,w/ Cable
-4370---
Charge Accel, Unigain, Top Conn,w/ Cable -4370---
Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector and cable included for general purpose vibration measurements. Freq. range : 0.1 – 4800 Hz Temperature : -74 – 250 ℃ Weight : 54 gram Sensitivity : 10 pC/ms-2 Maximum Operational Level (peak) : 2000 g

Type 4370 is a piezoelectric, DeltaShear®, Unigain® accelerometer with top connector and cable included for general purpose vibration measurements.

  • Freq. range : 0.1 – 4800 Hz
  • Temperature : -74 – 250 ℃
  • Weight : 54 gram
  • Sensitivity : 10 pC/ms-2
  • Maximum Operational Level (peak) : 2000 g
Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Control and Instrumentation Cables
Product Number -4370---
Product Name Charge Accel, Unigain, Top Conn,w/ Cable
Rated Temperature -74 to 250 C (-101 to 482 F)
Unlock Full Specs
to access all available technical data

Similar Products

Splash Proof Cable Assembly - 60035A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details
Cable 3x2 wires, blue, 0.14mm², 100m EEX - 1-CABE2/100 - Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
Cable Assembly - 60136A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Teflon
View Details