Hottinger Brüel & Kjær A/S 1/2" 200V Mic PF, Low Frequency, Adaptor -4193---

Description
Low frequency microphone Type 4193 is designed for infrasound measurements over a frequency range of 0.07 Hz to 20 kHz. The microphone is externally polarized and must be used with a classical preamplifier. Dyn. range : 19 – 162 dB Freq. range : 0.07 – 20000 Hz Polarization : Ext polarized Sensitivity : 12.5 mV/Pa Standards : IEC 61094-4 WS2P
Request a Quote
Description
Low frequency microphone Type 4193 is designed for infrasound measurements over a frequency range of 0.07 Hz to 20 kHz. The microphone is externally polarized and must be used with a classical preamplifier. Dyn. range : 19 – 162 dB Freq. range : 0.07 – 20000 Hz Polarization : Ext polarized Sensitivity : 12.5 mV/Pa Standards : IEC 61094-4 WS2P
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Type 4193 is a 1/2" externally polarized pressure-field microphone designed for infrasound measurements with a frequency range of 0.1 Hz to 20 kHz and a dynamic range of 29 dB to 148 dB. It is used with a classical preamplifier Type 2669-B/C/L and includes adaptor UC-0211. The microphone does not come with a data CD or frequency response graph. The TEDS chip complies with IEEE 1454.4 V0.9.

Datasheet Summary
Powered by GS/AI

Type 4193 is a 1/2" externally polarized pressure-field microphone designed for infrasound measurements with a frequency range of 0.1 Hz to 20 kHz and a dynamic range of 29 dB to 148 dB. It is used with a classical preamplifier Type 2669-B/C/L and includes adaptor UC-0211. The microphone does not come with a data CD or frequency response graph. The TEDS chip complies with IEEE 1454.4 V0.9.

Suppliers

Company
Product
Description
Supplier Links
1/2
Virium, Denmark
1/2" 200V Mic PF, Low Frequency, Adaptor
-4193---
1/2" 200V Mic PF, Low Frequency, Adaptor -4193---
Low frequency microphone Type 4193 is designed for infrasound measurements over a frequency range of 0.07 Hz to 20 kHz. The microphone is externally polarized and must be used with a classical preamplifier. Dyn. range : 19 – 162 dB Freq. range : 0.07 – 20000 Hz Polarization : Ext polarized Sensitivity : 12.5 mV/Pa Standards : IEC 61094-4 WS2P

Low frequency microphone Type 4193 is designed for infrasound measurements over a frequency range of 0.07 Hz to 20 kHz. The microphone is externally polarized and must be used with a classical preamplifier.

  • Dyn. range : 19 – 162 dB
  • Freq. range : 0.07 – 20000 Hz
  • Polarization : Ext polarized
  • Sensitivity : 12.5 mV/Pa
  • Standards : IEC 61094-4 WS2P
Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Measurement Microphones
Product Number -4193---
Product Name 1/2" 200V Mic PF, Low Frequency, Adaptor
Sound Field Pressure Field
Frequency Response 0.0700 to 20000 Hz
Dynamic Range 19 to 162 dB re 20µPa
Nominal Size 1/2"
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Frequency Response 3 to 200000 Hz
Nominal Size 1/2"
Actual Size 0.5000 inch (12.7 mm)
View Details
1/2
Hottinger Brüel & Kjær A/S
Specs
Sound Field Free-Field
Frequency Response 8 to 12500 Hz
Dynamic Range 16 to 146 dB re 20µPa
View Details
1/2
Specs
Sound Field Free-Field
Frequency Response 8 to 12500 Hz
Dynamic Range 16 to 146 dB re 20µPa
View Details
1/2
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 10 to 20000 Hz
Dynamic Range 20 to 146 dB re 20µPa
View Details