The Dytran 3133D16 is an ultra-miniature, hermetically sealed, IEPE triaxial accelerometer with a sensitivity of 2 mV/g and an acceleration range of 2,500 Gpeak. It features a titanium housing, anodized aluminum isolation base, and a 3 ft (914 mm) integral cable terminating in a 4-pin connector. The device operates from -67 to +320 °F (-55 to +160 °C), has a frequency range of ±5% from 0.7 to 6,000 Hz, and a resonance frequency greater than 27 kHz. It includes a 10 GΩ minimum case isolation, a bias voltage of +7 to +9 VDC, and requires a compliance voltage of +18 to +30 VDC with a current range of 2 to 20 mA. Supplied accessories include Model 6298 mounting wax, a Model 6981 removal tool, and an accredited calibration certificate (ISO 17025).
The Dytran series 3133 is an ultra miniature hermetically sealed IEPE triaxial accelerometer, weighing just 0.8 grams, and was designed to mount in spaces inaccessible to other types of accelerometers. Available with sensitivities ranging from 0.25-10 mV/g. Design of the Dytran series 3133 incorporates ceramic shear sensing elements with integral electronics, packaged in a robust, lightweight, welded titanium cube, and adhesive mounting capabilities. This series is offered in various cable lengths that terminate to a 4-pin 1/4-28 connector. The cable is designed to mate with several different types of Dytran extension cables (sold separately).
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 3133D16 |
| Product Name | Triaxial Accelerometer |
| Measurement Axes | Triaxial |
| Sensor Mounting | Adhesive; Adhesive mounting |
| Sensor Technology | Piezoelectric; Piezoelectric CCLD (IEPE) |