The Dytran 3056F2 is a single-axis IEPE accelerometer with a sensitivity of 5 mV/g, designed for precision vibration measurements. It features a titanium alloy housing, a ceramic planar shear sensing element, and a 10-32 coaxial connector. The device operates from -67°F to +325°F with a frequency response of 1 to 10,000 Hz (±10%), a resonant frequency above 35 kHz, and a maximum shock rating of 1,000 g pk. It requires a supply current of 2 to 20 mA and operates with a compliance voltage of 18 to 30 volts. The unit weighs 10 grams and includes a tapped hole for mounting with a recommended torque of 10-12 lb-in. A hermetic seal ensures environmental protection, and output impedance is typically 100 Ω.
The Dytran 3056F Series is a high-performance, single-axis IEPE accelerometer family designed for precision vibration measurements in demanding environments. Offered in sensitivities from 5 to 500 mV/g, this series includes models with TEDS capability. Each sensor features a ceramic planar shear sensing element housed in a rugged titanium alloy body, ensuring durability and corrosion resistance.
| Hottinger Brüel & Kjær A/S | |
|---|---|
| Product Category | Vibration Sensors |
| Product Number | 3056F2 |
| Product Name | General Purpose Accelerometer |
| Measurement Axes | Single |
| Sensor Mounting | Stud/Bolt; Stud mounting |
| Sensor Technology | Piezoelectric; Piezoelectric CCLD (IEPE) |