Hottinger Brüel & Kjær A/S General Purpose Accelerometer 3056D5

Description
The Dytran series 3056 is a cost effective, single axis IEPE accelerometer offered in sensitivities from 10 to 500 mV/g . The series includes models with TEDS capabilities as well as models with an extended operating temperature range of 325°F (163°C). This series is characterized by low noise, high resonant frequencies (> 25 kHz), a tight sensitivity specification of ±5%, and a frequency response of 1 Hz to 10 kHz. Design of the series 3056 features a ceramic shear sensing element packaged within a rugged titanium housing, and incorporates a 10-32 top connector and 10-32 stud mounting capabilities. Series 3056 features true base isolation to avoid EMI/ground loop interference and incorporate low noise JFET electronics. Units are also hermetically sealed for reliable performance in high humidity and dirty environments.
Request a Quote Datasheet
Description
The Dytran series 3056 is a cost effective, single axis IEPE accelerometer offered in sensitivities from 10 to 500 mV/g . The series includes models with TEDS capabilities as well as models with an extended operating temperature range of 325°F (163°C). This series is characterized by low noise, high resonant frequencies (> 25 kHz), a tight sensitivity specification of ±5%, and a frequency response of 1 Hz to 10 kHz. Design of the series 3056 features a ceramic shear sensing element packaged within a rugged titanium housing, and incorporates a 10-32 top connector and 10-32 stud mounting capabilities. Series 3056 features true base isolation to avoid EMI/ground loop interference and incorporate low noise JFET electronics. Units are also hermetically sealed for reliable performance in high humidity and dirty environments.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Accelerometer - 3056D5 - Hottinger Brüel & Kjær A/S
Virium, Denmark
General Purpose Accelerometer
3056D5
General Purpose Accelerometer 3056D5
The Dytran series 3056 is a cost effective, single axis IEPE accelerometer offered in sensitivities from 10 to 500 mV/g . The series includes models with TEDS capabilities as well as models with an extended operating temperature range of 325°F (163°C). This series is characterized by low noise, high resonant frequencies (> 25 kHz), a tight sensitivity specification of ±5%, and a frequency response of 1 Hz to 10 kHz. Design of the series 3056 features a ceramic shear sensing element packaged within a rugged titanium housing, and incorporates a 10-32 top connector and 10-32 stud mounting capabilities. Series 3056 features true base isolation to avoid EMI/ground loop interference and incorporate low noise JFET electronics. Units are also hermetically sealed for reliable performance in high humidity and dirty environments.

The Dytran series 3056 is a cost effective, single axis IEPE accelerometer offered in sensitivities from 10 to 500 mV/g . The series includes models with TEDS capabilities as well as models with an extended operating temperature range of 325°F (163°C). This series is characterized by low noise, high resonant frequencies (> 25 kHz), a tight sensitivity specification of ±5%, and a frequency response of 1 Hz to 10 kHz. Design of the series 3056 features a ceramic shear sensing element packaged within a rugged titanium housing, and incorporates a 10-32 top connector and 10-32 stud mounting capabilities. Series 3056 features true base isolation to avoid EMI/ground loop interference and incorporate low noise JFET electronics. Units are also hermetically sealed for reliable performance in high humidity and dirty environments.

Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Vibration Sensors
Product Number 3056D5
Product Name General Purpose Accelerometer
Measurement Axes Single
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Accelerometer with TEDS - 3225M24T - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Triaxial Accelerometer - 3133A6 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
General Purpose Accelerometer - 3055D1T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Mounting Stud/Bolt; Stud mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details
Triaxial Accelerometer - 3133A4 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Mounting Adhesive; Adhesive mounting
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
View Details