Hottinger Brüel & Kjær A/S 1/2"CCLD MicPreamp, HT, for 0V Mic -1706---

Description
Microphone preamplifier designed to make acoustical measurements at high temperature - up to 125°C (257°F) - with a constant-current line drive (CCLD) input module. Optimised for : CCLD Connector at preamplifier : BNC Polarization voltage support : No Frequency range : 20 to 50000 Hz Attenuation : -0.35
Request a Quote
Description
Microphone preamplifier designed to make acoustical measurements at high temperature - up to 125°C (257°F) - with a constant-current line drive (CCLD) input module. Optimised for : CCLD Connector at preamplifier : BNC Polarization voltage support : No Frequency range : 20 to 50000 Hz Attenuation : -0.35
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

High-temperature CCLD microphone preamplifier designed for acoustical measurements up to 125°C with constant-current line drive, connecting directly to ½" prepolarized microphones via a BNC connector. It operates with a 2 to 20 mA supply (nominal 4 mA), produces a 12 V ±2.0 V DC output, and supports IEEE 1451.4 TEDS. The unit has a frequency response of 20 Hz to 50 kHz (±0.2 dB) and a noise floor of less than 3.5 μV A-weighted at 23°C, rising to less than 9 μV A-weighted at 125°C. Dimensions are ∅12.7 mm × 85 mm including connector, with a 11.7 mm - 60UNS mounting thread. It meets EMC and Low Voltage Directives of the EU and compliance with Australia and New Zealand EMC requirements.

Datasheet Summary
Powered by GS/AI

High-temperature CCLD microphone preamplifier designed for acoustical measurements up to 125°C with constant-current line drive, connecting directly to ½" prepolarized microphones via a BNC connector. It operates with a 2 to 20 mA supply (nominal 4 mA), produces a 12 V ±2.0 V DC output, and supports IEEE 1451.4 TEDS. The unit has a frequency response of 20 Hz to 50 kHz (±0.2 dB) and a noise floor of less than 3.5 μV A-weighted at 23°C, rising to less than 9 μV A-weighted at 125°C. Dimensions are ∅12.7 mm × 85 mm including connector, with a 11.7 mm - 60UNS mounting thread. It meets EMC and Low Voltage Directives of the EU and compliance with Australia and New Zealand EMC requirements.

Suppliers

Company
Product
Description
Supplier Links
1/2
Virium, Denmark
1/2"CCLD MicPreamp, HT, for 0V Mic
-1706---
1/2"CCLD MicPreamp, HT, for 0V Mic -1706---
Microphone preamplifier designed to make acoustical measurements at high temperature - up to 125°C (257°F) - with a constant-current line drive (CCLD) input module. Optimised for : CCLD Connector at preamplifier : BNC Polarization voltage support : No Frequency range : 20 to 50000 Hz Attenuation : -0.35

Microphone preamplifier designed to make acoustical measurements at high temperature - up to 125°C (257°F) - with a constant-current line drive (CCLD) input module.

  • Optimised for : CCLD
  • Connector at preamplifier : BNC
  • Polarization voltage support : No
  • Frequency range : 20 to 50000 Hz
  • Attenuation : -0.35
Supplier's Site Datasheet

Technical Specifications

  Hottinger Brüel & Kjær A/S
Product Category Measurement Microphones
Product Number -1706---
Product Name 1/2"CCLD MicPreamp, HT, for 0V Mic
Frequency Response 10 to 100000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Hottinger Brüel & Kjær A/S
Specs
Sound Field Free-Field
Frequency Response 3.15 to 40000 Hz
Dynamic Range 20 to 162 dB re 20µPa
View Details
1/2
Specs
Sound Field Free-Field
Frequency Response 3.15 to 20000 Hz
Dynamic Range 15 to 148 dB re 20µPa
View Details
1/2
Specs
Sound Field Pressure Field
Frequency Response 3 to 10000 Hz
Dynamic Range 16 to 146 dB re 20µPa
View Details
1/2
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 15 to 144 dB re 20µPa
View Details