Hosetract Industries, Ltd. Unitract Series Hose Reel UTL-350

Description
LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract™ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications. Features Weighs 10 lbs. less than our standard reels Unitized multi-functional hub arbor 8 Position guide arm Minimal size envelope permits installation where space is a factor Simple design incorporates fewer parts Single set screw to access latch area and spring case Heavy gauge base with no welds Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.
Description
LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract™ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications. Features Weighs 10 lbs. less than our standard reels Unitized multi-functional hub arbor 8 Position guide arm Minimal size envelope permits installation where space is a factor Simple design incorporates fewer parts Single set screw to access latch area and spring case Heavy gauge base with no welds Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

Suppliers

Company
Product
Description
Supplier Links
Unitract Series Hose Reel - UTL-350 - Hosetract Industries, Ltd.
Fort Wayne, IN, USA
Unitract Series Hose Reel
UTL-350
Unitract Series Hose Reel UTL-350
LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract™ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications. Features Weighs 10 lbs. less than our standard reels Unitized multi-functional hub arbor 8 Position guide arm Minimal size envelope permits installation where space is a factor Simple design incorporates fewer parts Single set screw to access latch area and spring case Heavy gauge base with no welds Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

LOW PRESSURE reels are ideally suited for plant maintenance or many other industrial functions where hose storage is a problem. Standard hose for air, water and oxygen/acetylene applications. Hose can be dispensed and retracted with greater ease and expedience than coiling by hand. The Unitract™ series fits easily into height restricted areas, and is a lighter duty reel. Not designed for truck mount applications.

Features

  • Weighs 10 lbs. less than our standard reels
  • Unitized multi-functional hub arbor
  • 8 Position guide arm
  • Minimal size envelope permits installation where space is a factor
  • Simple design incorporates fewer parts
  • Single set screw to access latch area and spring case
  • Heavy gauge base with no welds

Reels shipped standard SF hose payout position. For ceiling mount add suffix SC.

Supplier's Site

Technical Specifications

  Hosetract Industries, Ltd.
Product Category Reels
Product Number UTL-350
Product Name Unitract Series Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Air Hose Reels - 8738860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3937 inch (10 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Gas Welding Reel - 2400 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
View Details
B Series Hose Reel - HB-235 - Hosetract Industries, Ltd.
Hosetract Industries, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.2500 inch (6.35 mm)
Maximum Pressure 5000 psi (3519 m H2O)
View Details