RECTANGULAR, PARALLEL BLADE TYPE
EXTRUDED ALUMINUM MATERIAL
8 INCH X 16 INCH OVERALL SIZE
DAMPER
MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP
MOTOR TYPE POWER CLOSED/SPRING OPEN
MOTOR MOUNTING TYPE BOTTOM
TEMPERATURE RATING -40 TO 140 DEG F
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING RETURN)
USED WITH ZONING SYSTEM
ZD MODEL
Honeywell International, Inc.
Done
Description
RECTANGULAR, PARALLEL BLADE TYPE
EXTRUDED ALUMINUM MATERIAL
8 INCH X 16 INCH OVERALL SIZE
DAMPER
MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP
MOTOR TYPE POWER CLOSED/SPRING OPEN
MOTOR MOUNTING TYPE BOTTOM
TEMPERATURE RATING -40 TO 140 DEG F
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING RETURN)
USED WITH ZONING SYSTEM
ZD MODEL
RECTANGULAR, PARALLEL BLADE TYPE
EXTRUDED ALUMINUM MATERIAL
8 INCH X 16 INCH OVERALL SIZE
DAMPER
MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP
MOTOR TYPE POWER CLOSED/SPRING OPEN
MOTOR MOUNTING TYPE BOTTOM
TEMPERATURE RATING -40 TO 140 DEG F
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING RETURN)
USED WITH ZONING SYSTEM
ZD MODEL
RECTANGULAR, PARALLEL BLADE TYPE
EXTRUDED ALUMINUM MATERIAL
8 INCH X 16 INCH OVERALL SIZE
DAMPER
MOTOR RATING 24 VOLT AC AT 60 HERTZ 8 VOLT AMP
MOTOR TYPE POWER CLOSED/SPRING OPEN
MOTOR MOUNTING TYPE BOTTOM
TEMPERATURE RATING -40 TO 140 DEG F
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING RETURN)