RECTANGULAR TYPE
EXTRUDED ALUMINUM FRAME/BLADE MATERIAL
8 INCH X 16 INCH OVERALL SIZE
DAMPER
TRUEZONE[R] BRAND
MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
CURRENT RATING 0.32 AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN
MOTOR CONNECTION 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING RETURN)
BLADE TYPE PARALLEL
MOUNTING TYPE BOTTOM
SERIES ZD MODEL
Honeywell International, Inc.
Done
Datasheet
Description
RECTANGULAR TYPE
EXTRUDED ALUMINUM FRAME/BLADE MATERIAL
8 INCH X 16 INCH OVERALL SIZE
DAMPER
TRUEZONE[R] BRAND
MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
CURRENT RATING 0.32 AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN
MOTOR CONNECTION 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING RETURN)
BLADE TYPE PARALLEL
MOUNTING TYPE BOTTOM
SERIES ZD MODEL
RECTANGULAR TYPE
EXTRUDED ALUMINUM FRAME/BLADE MATERIAL
8 INCH X 16 INCH OVERALL SIZE
DAMPER
TRUEZONE[R] BRAND
MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
CURRENT RATING 0.32 AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN
MOTOR CONNECTION 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING RETURN)
BLADE TYPE PARALLEL
MOUNTING TYPE BOTTOM
SERIES ZD MODEL
RECTANGULAR TYPE
EXTRUDED ALUMINUM FRAME/BLADE MATERIAL
8 INCH X 16 INCH OVERALL SIZE
DAMPER
TRUEZONE[R] BRAND
MOTOR VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
CURRENT RATING 0.32 AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN
MOTOR CONNECTION 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING RETURN)