RECTANGULAR, PARALLEL BLADE TYPE
EXTRUDED ALUMINUM BLADE/FRAME MATERIAL
18 INCH LENGTH X 10 INCH HEIGHT OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
CURRENT RATING 0.32 AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN
MOTOR CONNECTION TYPE 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING-RETURN)
MOUNTING TYPE SIDE
USED ON ZONING SYSTEM
SERIES ZD MODEL
Honeywell International, Inc.
Done
Datasheet
Description
RECTANGULAR, PARALLEL BLADE TYPE
EXTRUDED ALUMINUM BLADE/FRAME MATERIAL
18 INCH LENGTH X 10 INCH HEIGHT OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
CURRENT RATING 0.32 AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN
MOTOR CONNECTION TYPE 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING-RETURN)
MOUNTING TYPE SIDE
USED ON ZONING SYSTEM
SERIES ZD MODEL
RECTANGULAR, PARALLEL BLADE TYPE
EXTRUDED ALUMINUM BLADE/FRAME MATERIAL
18 INCH LENGTH X 10 INCH HEIGHT OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
CURRENT RATING 0.32 AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN
MOTOR CONNECTION TYPE 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING-RETURN)
MOUNTING TYPE SIDE
USED ON ZONING SYSTEM
SERIES ZD MODEL
RECTANGULAR, PARALLEL BLADE TYPE
EXTRUDED ALUMINUM BLADE/FRAME MATERIAL
18 INCH LENGTH X 10 INCH HEIGHT OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
CURRENT RATING 0.32 AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN
MOTOR CONNECTION TYPE 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING-RETURN)