Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 806419-SS49
Packaging: Bulk
Mounting Style: Through Hole
Technology: Hall Effect
Output Type: Analog Voltage
Axis: Single
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 3-SIP
Current - Output (Maximum): 20mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 10V
Current - Supply (Maximum): 4mA (Typ)
SENSOR HALL EFFECT ANALOG 3SIP
SENSOR HALL EFFECT ANALOG 3SIP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 806419-SS49 | SS49 | SS49 |
| Product Name | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - SS49 | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Magnetic | Magnetic | Magnetic |