Manufacturer: Honeywell Sensing and Productivity Solutions
Win Source Part Number: 047253-SS41F
Packaging: Bulk
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 10mA
Current - Output (Max): 20mA
Sensing Range: 15mT Trip, -15mT Release
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: Radial Lead
Purpose: Bipolar Switch
Supply Voltage - Operating: 4.5 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
MAGNETIC SWITCH BIPOLAR RADIAL
MAGNETIC SWITCH BIPOLAR RADIAL
| Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | 047253-SS41F | SS41F | SS41F |
| Product Name | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - SS41F | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Magnetic | Magnetic | Magnetic |