ROUND, AUTOMATIC TYPE
22 GAUGE STEEL MATERIAL
GALVANIZED FINISH
18 INCH DIAMETER OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT
MOTOR TYPE FLOATING
MOTOR CONNECTION TYPE M1 (COMMON), M4 (OPEN), M6 (CLOSE)
MOTOR TIMING 90 SECOND
MOUNTING TYPE SIDE/TOP
USED ON STATIC PRESSURE CONTROL FOR BYPASS
APPLICATION LIGHT COMMERCIAL
SERIES MARD MODEL
Honeywell International, Inc.
Done
Datasheet
Description
ROUND, AUTOMATIC TYPE
22 GAUGE STEEL MATERIAL
GALVANIZED FINISH
18 INCH DIAMETER OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT
MOTOR TYPE FLOATING
MOTOR CONNECTION TYPE M1 (COMMON), M4 (OPEN), M6 (CLOSE)
MOTOR TIMING 90 SECOND
MOUNTING TYPE SIDE/TOP
USED ON STATIC PRESSURE CONTROL FOR BYPASS
APPLICATION LIGHT COMMERCIAL
SERIES MARD MODEL
ROUND, AUTOMATIC TYPE
22 GAUGE STEEL MATERIAL
GALVANIZED FINISH
18 INCH DIAMETER OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT
MOTOR TYPE FLOATING
MOTOR CONNECTION TYPE M1 (COMMON), M4 (OPEN), M6 (CLOSE)
MOTOR TIMING 90 SECOND
MOUNTING TYPE SIDE/TOP
USED ON STATIC PRESSURE CONTROL FOR BYPASS
APPLICATION LIGHT COMMERCIAL
SERIES MARD MODEL
ROUND, AUTOMATIC TYPE
22 GAUGE STEEL MATERIAL
GALVANIZED FINISH
18 INCH DIAMETER OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT
MOTOR TYPE FLOATING
MOTOR CONNECTION TYPE M1 (COMMON), M4 (OPEN), M6 (CLOSE)