Honeywell Sensing & IoT Honeywell FF Series Safety Switch, 18 mm [0.70 in], 1NC, ac, 3 m pre-wired FF2-10-AC

Description
The FF2 is an 18 mm barrel (thread) mounting, magnetically actuated safety switch with one safety contact and an optional indicator contact, if required. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing potential switch damage and space constraint issues. Sealed to IP67 enabling use in most harsh environments.
Datasheet
Description
The FF2 is an 18 mm barrel (thread) mounting, magnetically actuated safety switch with one safety contact and an optional indicator contact, if required. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing potential switch damage and space constraint issues. Sealed to IP67 enabling use in most harsh environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Honeywell FF Series Safety Switch, 18 mm [0.70 in], 1NC, ac, 3 m pre-wired - FF2-10-AC - Honeywell Sensing & IoT
Fort Mill, SC, United States
Honeywell FF Series Safety Switch, 18 mm [0.70 in], 1NC, ac, 3 m pre-wired
FF2-10-AC
Honeywell FF Series Safety Switch, 18 mm [0.70 in], 1NC, ac, 3 m pre-wired FF2-10-AC
The FF2 is an 18 mm barrel (thread) mounting, magnetically actuated safety switch with one safety contact and an optional indicator contact, if required. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing potential switch damage and space constraint issues. Sealed to IP67 enabling use in most harsh environments.

The FF2 is an 18 mm barrel (thread) mounting, magnetically actuated safety switch with one safety contact and an optional indicator contact, if required. The barrel, thread, mount design is easy to install to the frame of a machine guard and allows for flush mounting, reducing potential switch damage and space constraint issues. Sealed to IP67 enabling use in most harsh environments.

Supplier's Site Datasheet

Technical Specifications

  Honeywell Sensing & IoT
Product Category Noncontact Safety Interlock Switches
Product Number FF2-10-AC
Product Name Honeywell FF Series Safety Switch, 18 mm [0.70 in], 1NC, ac, 3 m pre-wired
Operating Temperature 14 to 131 F (-10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Switches - 1882-1069563-ND - DigiKey
Specs
Operating Temperature -22 to 158 F (-30 to 70 C)
Current Rating 0.1000 amps
View Details
RFID safety sensor eloProtect E with housing 153 - 153 ESK 00 - elobau U.S., Inc.
Specs
Features Magnetically Coded Actuator (optional feature); Tamper Resistant
Operating Temperature -13 to 158 F (-25 to 70 C)
International Approvals IP 67
View Details
Honeywell FF Series Safety Switch and Actuator, red ABS, 2NC safety and 1NO auxiliary, dc, 3 m pre-wired - FF6-21-DC-03 - Honeywell Sensing & IoT
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
NO Contacts 1
NC Contacts 2
View Details
Interlock Switches - 44536-4229-ND - DigiKey
OMRON Automation and Safety
Specs
Operating Temperature 14 to 203 F (-10 to 95 C)
Current Rating 0.5000 amps
DC Voltage Rating 24 volts
View Details