Honeywell International, Inc.Sheet Metal Duct DamperDM7600A1054
Description
ROUND, SINGLE BLADE TYPE
20 GAUGE MATERIAL THICKNESS
CSA APPLICABLE STANDARD
GALVANIZED STEEL BLADE MATERIAL
OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES
16 INCH DIAMETER X 17 INCH LENGTH DUCT SIZE
VOLTAGE RATING 24 VOLT AC AT 50/60 HERTZ
MAXIMUM VELOCITY 2500 FOOT PER MINUTE
TEMPERATURE RATING 32 TO 130 DEG F
APPLICATION HEATING/COOLING/VENT
ILATION/DIRECT COUPLED ACTUATOR
SERIES DM7600 MODEL
Honeywell International, Inc.
Done
Datasheet
Description
ROUND, SINGLE BLADE TYPE
20 GAUGE MATERIAL THICKNESS
CSA APPLICABLE STANDARD
GALVANIZED STEEL BLADE MATERIAL
OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES
16 INCH DIAMETER X 17 INCH LENGTH DUCT SIZE
VOLTAGE RATING 24 VOLT AC AT 50/60 HERTZ
MAXIMUM VELOCITY 2500 FOOT PER MINUTE
TEMPERATURE RATING 32 TO 130 DEG F
APPLICATION HEATING/COOLING/VENT
ILATION/DIRECT COUPLED ACTUATOR
SERIES DM7600 MODEL
ROUND, SINGLE BLADE TYPE
20 GAUGE MATERIAL THICKNESS
CSA APPLICABLE STANDARD
GALVANIZED STEEL BLADE MATERIAL
OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES
16 INCH DIAMETER X 17 INCH LENGTH DUCT SIZE
VOLTAGE RATING 24 VOLT AC AT 50/60 HERTZ
MAXIMUM VELOCITY 2500 FOOT PER MINUTE
TEMPERATURE RATING 32 TO 130 DEG F
APPLICATION HEATING/COOLING/VENT
ILATION/DIRECT COUPLED ACTUATOR
SERIES DM7600 MODEL