Honeywell International, Inc.Sheet Metal Duct DamperD690A1028
Description
ROUND, SINGLE BLADE TYPE
24 GAUGE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES
10 INCH DIAMETER X 12 INCH LENGTH DUCT SIZE
MAXIMUM VELOCITY 2500 FOOT PER MINUTE
TEMPERATURE RATING 32 TO 130 DEG F
APPLICATION HEATING/COOLING/VENT
ILATION/DIRECT COUPLED ACTUATOR/COMMERCIAL AIR HANDLING SYSTEM ZONE
Honeywell International, Inc.
Done
Datasheet
Description
ROUND, SINGLE BLADE TYPE
24 GAUGE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES
10 INCH DIAMETER X 12 INCH LENGTH DUCT SIZE
MAXIMUM VELOCITY 2500 FOOT PER MINUTE
TEMPERATURE RATING 32 TO 130 DEG F
APPLICATION HEATING/COOLING/VENT
ILATION/DIRECT COUPLED ACTUATOR/COMMERCIAL AIR HANDLING SYSTEM ZONE
ROUND, SINGLE BLADE TYPE
24 GAUGE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES
10 INCH DIAMETER X 12 INCH LENGTH DUCT SIZE
MAXIMUM VELOCITY 2500 FOOT PER MINUTE
TEMPERATURE RATING 32 TO 130 DEG F
APPLICATION HEATING/COOLING/VENT
ILATION/DIRECT COUPLED ACTUATOR/COMMERCIAL AIR HANDLING SYSTEM ZONE