Honeywell International, Inc.Sheet Metal Duct DamperD690A1010
Description
ROUND, SINGLE BLADE TYPE
24 GAUGE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES
8 INCH DIAMETER X 12 INCH LENGTH DUCT SIZE
MAXIMUM VELOCITY 2500 FOOT PER MINUTE
TEMPERATURE RATING 32 TO 130 DEG F
APPLICATION HEATING/COOLING/VENT
ILATION/DIRECT COUPLED ACTUATOR
SERIES D690 MODEL
Honeywell International, Inc.
Done
Datasheet
Description
ROUND, SINGLE BLADE TYPE
24 GAUGE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES
8 INCH DIAMETER X 12 INCH LENGTH DUCT SIZE
MAXIMUM VELOCITY 2500 FOOT PER MINUTE
TEMPERATURE RATING 32 TO 130 DEG F
APPLICATION HEATING/COOLING/VENT
ILATION/DIRECT COUPLED ACTUATOR
SERIES D690 MODEL
ROUND, SINGLE BLADE TYPE
24 GAUGE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
OILITE BEARING, 90 DEGREE DAMPER TRAVEL INCLUSIONS/FEATURES
8 INCH DIAMETER X 12 INCH LENGTH DUCT SIZE
MAXIMUM VELOCITY 2500 FOOT PER MINUTE
TEMPERATURE RATING 32 TO 130 DEG F
APPLICATION HEATING/COOLING/VENT
ILATION/DIRECT COUPLED ACTUATOR
SERIES D690 MODEL