Honeywell International, Inc.Sheet Metal Duct DamperCPRD8
Description
ROUND, STATIC PRESSURE RELIEF, BYPASS TYPE
GALVANIZED STEEL BLADE MATERIAL
CALIBRATED SPRING TENSION REGULATOR INCLUSIONS/FEATURES
8 INCH DIAMETER DUCT SIZE
TRUEZONE[R] BRAND
TEMPERATURE RATING 0 TO 165 DEG F
MAXIMUM AIRFLOW 600 CFM
APPLICATION RESIDENTIAL
CPRD MODEL
Honeywell International, Inc.
Done
Description
ROUND, STATIC PRESSURE RELIEF, BYPASS TYPE
GALVANIZED STEEL BLADE MATERIAL
CALIBRATED SPRING TENSION REGULATOR INCLUSIONS/FEATURES
8 INCH DIAMETER DUCT SIZE
TRUEZONE[R] BRAND
TEMPERATURE RATING 0 TO 165 DEG F
MAXIMUM AIRFLOW 600 CFM
APPLICATION RESIDENTIAL
CPRD MODEL
ROUND, STATIC PRESSURE RELIEF, BYPASS TYPE
GALVANIZED STEEL BLADE MATERIAL
CALIBRATED SPRING TENSION REGULATOR INCLUSIONS/FEATURES
8 INCH DIAMETER DUCT SIZE
TRUEZONE[R] BRAND
TEMPERATURE RATING 0 TO 165 DEG F
MAXIMUM AIRFLOW 600 CFM
APPLICATION RESIDENTIAL
CPRD MODEL
ROUND, STATIC PRESSURE RELIEF, BYPASS TYPE
GALVANIZED STEEL BLADE MATERIAL
CALIBRATED SPRING TENSION REGULATOR INCLUSIONS/FEATURES