Honeywell International, Inc.Sheet Metal Duct DamperCPRD12U
Description
ROUND TYPE
24 GAUGE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
CALIBRATED SPRING TENSION REGULATOR MOTOR, QUICK CONNECT REGULATOR MOTOR INCLUSIONS/FEATURES
12 INCH DIAMETER DUCT SIZE
TRUEZONE[R] BRAND
AIRFLOW RATING 1400 CFM
TEMPERATURE RATING 30 TO 150 DEG F
APPLICATION CONSTANT PRESSURE REGULATING DAMPER/FORCED AIR BYPASS
CPRD MODEL
Honeywell International, Inc.
Done
Description
ROUND TYPE
24 GAUGE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
CALIBRATED SPRING TENSION REGULATOR MOTOR, QUICK CONNECT REGULATOR MOTOR INCLUSIONS/FEATURES
12 INCH DIAMETER DUCT SIZE
TRUEZONE[R] BRAND
AIRFLOW RATING 1400 CFM
TEMPERATURE RATING 30 TO 150 DEG F
APPLICATION CONSTANT PRESSURE REGULATING DAMPER/FORCED AIR BYPASS
CPRD MODEL
ROUND TYPE
24 GAUGE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
CALIBRATED SPRING TENSION REGULATOR MOTOR, QUICK CONNECT REGULATOR MOTOR INCLUSIONS/FEATURES
12 INCH DIAMETER DUCT SIZE
TRUEZONE[R] BRAND
AIRFLOW RATING 1400 CFM
TEMPERATURE RATING 30 TO 150 DEG F
APPLICATION CONSTANT PRESSURE REGULATING DAMPER/FORCED AIR BYPASS
CPRD MODEL
ROUND TYPE
24 GAUGE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
CALIBRATED SPRING TENSION REGULATOR MOTOR, QUICK CONNECT REGULATOR MOTOR INCLUSIONS/FEATURES
12 INCH DIAMETER DUCT SIZE
TRUEZONE[R] BRAND
AIRFLOW RATING 1400 CFM
TEMPERATURE RATING 30 TO 150 DEG F
APPLICATION CONSTANT PRESSURE REGULATING DAMPER/FORCED AIR BYPASS