Honeywell International, Inc.Sheet Metal Duct DamperARD8
Description
AUTOMATIC, ROUND, SINGLE BLADE TYPE
24 GAUGE FRAME, 22 GAUGE BLADE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
8 INCH DIAMETER DUCT SIZE
VOLTAGE RATING 24 VOLT
TEMPERATURE RATING 40 TO 140 DEG F
MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE
ACTUATOR MOUNTING SIDE OR TOP
MOTOR ELECTRICAL CONNECTION 4 LEADWIRE
MOTOR ANGULAR ROTATION 90 DEG
MAXIMUM STATIC PRESSURE RATING 1 INCH WC
ARD MODEL
Honeywell International, Inc.
Done
Datasheet
Description
AUTOMATIC, ROUND, SINGLE BLADE TYPE
24 GAUGE FRAME, 22 GAUGE BLADE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
8 INCH DIAMETER DUCT SIZE
VOLTAGE RATING 24 VOLT
TEMPERATURE RATING 40 TO 140 DEG F
MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE
ACTUATOR MOUNTING SIDE OR TOP
MOTOR ELECTRICAL CONNECTION 4 LEADWIRE
MOTOR ANGULAR ROTATION 90 DEG
MAXIMUM STATIC PRESSURE RATING 1 INCH WC
ARD MODEL
AUTOMATIC, ROUND, SINGLE BLADE TYPE
24 GAUGE FRAME, 22 GAUGE BLADE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
8 INCH DIAMETER DUCT SIZE
VOLTAGE RATING 24 VOLT
TEMPERATURE RATING 40 TO 140 DEG F
MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE
ACTUATOR MOUNTING SIDE OR TOP
MOTOR ELECTRICAL CONNECTION 4 LEADWIRE
MOTOR ANGULAR ROTATION 90 DEG
MAXIMUM STATIC PRESSURE RATING 1 INCH WC
ARD MODEL