ROUND, AUTOMATIC, SINGLE BLADE TYPE
STEEL MATERIAL
GALVANIZED FINISH
5 INCH DIAMETER X 7 INCH LENGTH OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
POWER RATING 6 VOLT AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE
MOTOR CONNECTION TYPE 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING-RETURN)
MOUNTING TYPE SIDE/TOP
SERIES ARD MODEL
Honeywell International, Inc.
Done
Datasheet
Description
ROUND, AUTOMATIC, SINGLE BLADE TYPE
STEEL MATERIAL
GALVANIZED FINISH
5 INCH DIAMETER X 7 INCH LENGTH OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
POWER RATING 6 VOLT AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE
MOTOR CONNECTION TYPE 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING-RETURN)
MOUNTING TYPE SIDE/TOP
SERIES ARD MODEL
ROUND, AUTOMATIC, SINGLE BLADE TYPE
STEEL MATERIAL
GALVANIZED FINISH
5 INCH DIAMETER X 7 INCH LENGTH OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
POWER RATING 6 VOLT AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE
MOTOR CONNECTION TYPE 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING-RETURN)
MOUNTING TYPE SIDE/TOP
SERIES ARD MODEL
ROUND, AUTOMATIC, SINGLE BLADE TYPE
STEEL MATERIAL
GALVANIZED FINISH
5 INCH DIAMETER X 7 INCH LENGTH OVERALL SIZE
DAMPER
VOLTAGE RATING 24 VOLT AC AT 60 HERTZ
POWER RATING 6 VOLT AMP
MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE
MOTOR CONNECTION TYPE 4 INCH LEAD WIRE
MOTOR TIMING 30 SECOND (POWER OPEN)/10 SECOND (SPRING-RETURN)