Honeywell International, Inc.Sheet Metal Duct DamperARD14
Description
AUTOMATIC, ROUND, SINGLE BLADE TYPE
22 GAUGE FRAME, 20 GAUGE BLADE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
14 INCH DIAMETER DUCT SIZE
VOLTAGE RATING 24 VOLT
TEMPERATURE RATING 40 TO 140 DEG F
MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE
ACTUATOR MOUNTING SIDE OR TOP
MOTOR ELECTRICAL CONNECTION 4 LEADWIRE
MOTOR ANGULAR ROTATION 90 DEG
MAXIMUM STATIC PRESSURE RATING 1 INCH WC
ARD MODEL
Honeywell International, Inc.
Done
Datasheet
Description
AUTOMATIC, ROUND, SINGLE BLADE TYPE
22 GAUGE FRAME, 20 GAUGE BLADE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
14 INCH DIAMETER DUCT SIZE
VOLTAGE RATING 24 VOLT
TEMPERATURE RATING 40 TO 140 DEG F
MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE
ACTUATOR MOUNTING SIDE OR TOP
MOTOR ELECTRICAL CONNECTION 4 LEADWIRE
MOTOR ANGULAR ROTATION 90 DEG
MAXIMUM STATIC PRESSURE RATING 1 INCH WC
ARD MODEL
AUTOMATIC, ROUND, SINGLE BLADE TYPE
22 GAUGE FRAME, 20 GAUGE BLADE MATERIAL THICKNESS
GALVANIZED STEEL BLADE MATERIAL
14 INCH DIAMETER DUCT SIZE
VOLTAGE RATING 24 VOLT
TEMPERATURE RATING 40 TO 140 DEG F
MOTOR TYPE POWER CLOSED, SPRING OPEN, REVERSIBLE
ACTUATOR MOUNTING SIDE OR TOP
MOTOR ELECTRICAL CONNECTION 4 LEADWIRE
MOTOR ANGULAR ROTATION 90 DEG
MAXIMUM STATIC PRESSURE RATING 1 INCH WC
ARD MODEL