MICRO SWITCH LS Series Limit Switches are available in standard and plug-in configurations. Under severe conditions, its durable and dependable design provides longevity, precision, and consistent repeatability over millions of operations. The compact size and adjustable features propel the LS Series to flourish in a variety of settings under space constraint without sacrificing reliability. Its construction is oil-tight, water-tight and dust tight, and includes die-cast housing, heads and actuators. An assortment of heads and actuators provides a solution for a variety of applications.
Switch SPDT (DB/DM) Chassis Mount
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC, ACTUATOR: SIDE ROTARY, 10A, 480V, 0.51N-M. FREE 2 YEAR RADWELL WARRANTY
SWITCH SNAP ACTION SPDT 10A 120V
Compact Limit Switches, 10 A, Silver Cadmium Oxide Material, 120⁄240⁄480 VAC
The Compact LS has a long record of successful performance in industrial applications. The LS fits in many places too small for any other fully adjustable limit switch.
Features
LIMIT SWITCH, SIDE ROTARY, SPDT-1NO/1NC; Limit Switch Actuator:Side Rotary; Contact Configuration:SPDT-1
Limit Switches 0.5-14NPT 1.5-3.5" Lvr 1NC/1NO SPDT
| Honeywell Sensing & IoT | Powell Electronics, Inc. | DigiKey | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Linear Limit Switches | Rotary Limit Switches | Rotary Limit Switches | Limit Switches |
| Product Number | 1LS3 | 1LS3 | 480-2913-ND | 64832229 | 1LS3 | 70120012 | 53K5925 | 1LS3 |
| Product Name | MICRO SWITCH LS Series General Purpose Limit Switches, Side Rotary with 1.5 in to 3.5 in Adjustable Length Lever, Nylon Roller, 1NC 1NO SPDT Snap Action, Double Break, 0.5 in - 14NPT conduit, Plug-in | Limit Switches | Limit Switches | Limit Switch | Switches - Limit Switches | Switch, Limit, COMPACT, Rotary ACTUATED, WITH LEVER | Limit Switch, Side Rotary, Spdt-1No/1Nc; Limit Switch Actuator Honeywell | Limit Switches |
| Normal State | Normally Open; Normally Closed | Normally Open; Normally Closed | ||||||
| Switch Configuration | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT (DB/DM) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | Single Pole, Double Throw (SPDT) | |
| Actuator Type | Standard Roller | Standard Roller; Adjustable Roller | Standard Roller | |||||
| Operating Temp | -29 to 71 C (-20.2 to 160 F) | -29 to 71 C (-20.2 to 160 F) | -55 to 125 C (-67 to 257 F) | |||||
| Maximum Current Rating | 10 amps | 0.8000 to 10 amps | 10 amps | 0.8000 amps | 10 amps | 10 amps |