Holykell Technology Company Limited Universal Industrial Pressure Sensor HPT200

Description
Industrial pressure sensor use high quality Measuring range imported U.S.A piezoresistive pressure sensor, Complete with a fully welded316 stainless steel housing, high shock and vibration and EMI/RFI protection. The Hirschmann, directly cable and M12*4PIN interface with SDI and I2C output.
Request a Quote Datasheet
Description
Industrial pressure sensor use high quality Measuring range imported U.S.A piezoresistive pressure sensor, Complete with a fully welded316 stainless steel housing, high shock and vibration and EMI/RFI protection. The Hirschmann, directly cable and M12*4PIN interface with SDI and I2C output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Industrial Pressure Sensor - HPT200 - Holykell Technology Company Limited
Changsha, Hunan, China
Universal Industrial Pressure Sensor
HPT200
Universal Industrial Pressure Sensor HPT200
Industrial pressure sensor use high quality Measuring range imported U.S.A piezoresistive pressure sensor, Complete with a fully welded316 stainless steel housing, high shock and vibration and EMI/RFI protection. The Hirschmann, directly cable and M12*4PIN interface with SDI and I2C output.

Industrial pressure sensor use high quality Measuring range imported U.S.A piezoresistive pressure sensor, Complete with a fully welded316 stainless steel housing, high shock and vibration and EMI/RFI protection. The Hirschmann, directly cable and M12*4PIN interface with SDI and I2C output.

Supplier's Site Datasheet

Technical Specifications

  Holykell Technology Company Limited
Product Category Pressure Sensors
Product Number HPT200
Product Name Universal Industrial Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Standard Industry Differential Pressure Transducers - HPT700H - Holykell Technology Company Limited
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA,0-5V,0-10V,I2C,RS485...
View Details
Pressure Sensor for High Temperature - HPT200-HT - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4~20mA,0~5V,1~5V,0.5~4.5V,0-10V
View Details
Explosion Proof Pressure Sensor - HPT200-EX - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; 4~20mA,0-5V,0-10V,0.5-4.5V,RS485 MODBUS RTU...
View Details
Air Differential Pressure Sensor - HPT701 - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Device Category Sensor
Measurement Type Differential
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA;0-5V;0-10 V;0.5-4.5V;RS485 Modbus RTU
View Details