The Hilliard MK750 is an electromagnetic, fail safe caliper brake. Spring applied, electric released, it is suitable for holding duty and emergency for applications such as conveyors, elevators and cranes. Alternative mounting arrangement: pin mounting, base mounting horizontal and base mounting angle.
The MK750 is capable of producing a maximum 750 LBF of braking force with up to 210 VDC release voltage and 100 VDC holding voltage. Mounted on pins allowing for axial movement, it has an optional manual release mechanism for a momentarily brake release with a standard open-end or socket wrench.
| Hilliard Corporation (The) | |
|---|---|
| Product Category | Electric Brakes |
| Product Number | MK-750 |
| Product Name | Fail Safe Caliper Guide Rail Brake |
| Engagement | Friction |
| Operation | Spring Actuation / Engage |
| Magnetic Type | Electromagnetic |