High Performance Alloys, Inc. Inconel® 625 - Disc

Description
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics Excellent mechanical properties at both extremely low and extremely high temperatures. Outstanding resistance to pitting, crevice corrosion and intercrystalline corrosion. Almost complete freedom from chloride induced stress corrosion cracking. High resistance to oxidation at elevated temperatures up to 1050C. Good resistance to acids, such as nitric, phosphoric, sulfuric and hydrochloric, as well as to alkalis makes possible the construction of thin structural parts of high heat transfer. Applications Components where exposure to sea water and high mechanical stresses are required. Oil and gas production where hydrogen sulfide and elementary sulfur exist at temperature in excess of 150C. Components exposed to flue gas or in flue gas desulfurization plants. Flare stacks on offshore oil platforms. Hydrocarbon processing from tar-sand and oil-shale recovery projects.
Request a Quote
Description
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics Excellent mechanical properties at both extremely low and extremely high temperatures. Outstanding resistance to pitting, crevice corrosion and intercrystalline corrosion. Almost complete freedom from chloride induced stress corrosion cracking. High resistance to oxidation at elevated temperatures up to 1050C. Good resistance to acids, such as nitric, phosphoric, sulfuric and hydrochloric, as well as to alkalis makes possible the construction of thin structural parts of high heat transfer. Applications Components where exposure to sea water and high mechanical stresses are required. Oil and gas production where hydrogen sulfide and elementary sulfur exist at temperature in excess of 150C. Components exposed to flue gas or in flue gas desulfurization plants. Flare stacks on offshore oil platforms. Hydrocarbon processing from tar-sand and oil-shale recovery projects.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics Excellent mechanical properties at both extremely low and extremely high temperatures. Outstanding resistance to pitting, crevice corrosion and intercrystalline corrosion. Almost complete freedom from chloride induced stress corrosion cracking. High resistance to oxidation at elevated temperatures up to 1050C. Good resistance to acids, such as nitric, phosphoric, sulfuric and hydrochloric, as well as to alkalis makes possible the construction of thin structural parts of high heat transfer. Applications Components where exposure to sea water and high mechanical stresses are required. Oil and gas production where hydrogen sulfide and elementary sulfur exist at temperature in excess of 150C. Components exposed to flue gas or in flue gas desulfurization plants. Flare stacks on offshore oil platforms. Hydrocarbon processing from tar-sand and oil-shale recovery projects.

Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength.

Characteristics

  • Excellent mechanical properties at both extremely low and extremely high temperatures.
  • Outstanding resistance to pitting, crevice corrosion and intercrystalline corrosion.
  • Almost complete freedom from chloride induced stress corrosion cracking.
  • High resistance to oxidation at elevated temperatures up to 1050C.
  • Good resistance to acids, such as nitric, phosphoric, sulfuric and hydrochloric, as well as to alkalis makes possible the construction of thin structural parts of high heat transfer.

Applications

  • Components where exposure to sea water and high mechanical stresses are required.
  • Oil and gas production where hydrogen sulfide and elementary sulfur exist at temperature in excess of 150C.
  • Components exposed to flue gas or in flue gas desulfurization plants.
  • Flare stacks on offshore oil platforms.
  • Hydrocarbon processing from tar-sand and oil-shale recovery projects.
Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number Inconel® 625 - Disc
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Heat Resistant; Superalloy; Wear Resistant
Unlock Full Specs
to access all available technical data

Similar Products

 - Inconel® 600 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Corrosion Resistant; Superalloy
View Details
 - Haynes 25® / L605 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
 - Hastelloy® C276 - Disc - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details
 - Super Duplex 2507 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Duplex; Superalloy
View Details