High Performance Alloys, Inc. HPA Cobalt 6B H - Ingot

Description
Wear Resistant (Co-Cr-W) Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt 6B, except the material is hot rolled and then age hardened. The direct age-hardening after hot rolling provides the maximum hardness and wear resistance. The advantages this creates are increased wear life, retained edge characteristics, and increased hardness. These properties are in addition to the galling and seizing resistance of the regular Cobalt 6B. Cobalt 6B H is known in the industry as a metal that retains its cutting edge. The economic advantages are in its long wear time, less down time, and fewer replacements.
Request a Quote
Description
Wear Resistant (Co-Cr-W) Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt 6B, except the material is hot rolled and then age hardened. The direct age-hardening after hot rolling provides the maximum hardness and wear resistance. The advantages this creates are increased wear life, retained edge characteristics, and increased hardness. These properties are in addition to the galling and seizing resistance of the regular Cobalt 6B. Cobalt 6B H is known in the industry as a metal that retains its cutting edge. The economic advantages are in its long wear time, less down time, and fewer replacements.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wear Resistant (Co-Cr-W) Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness. HPA COBALT alloy 6B H is the same composition of Cobalt 6B, except the material is hot rolled and then age hardened. The direct age-hardening after hot rolling provides the maximum hardness and wear resistance. The advantages this creates are increased wear life, retained edge characteristics, and increased hardness. These properties are in addition to the galling and seizing resistance of the regular Cobalt 6B. Cobalt 6B H is known in the industry as a metal that retains its cutting edge. The economic advantages are in its long wear time, less down time, and fewer replacements.

Wear Resistant (Co-Cr-W)
Chemistry of AMS 5894. This material surpasses 6K with better ductility, with the same good hardness.

HPA COBALT alloy 6B H is the same composition of Cobalt 6B, except the material is hot rolled and then age hardened. The direct age-hardening after hot rolling provides the maximum hardness and wear resistance. The advantages this creates are increased wear life, retained edge characteristics, and increased hardness. These properties are in addition to the galling and seizing resistance of the regular Cobalt 6B.

Cobalt 6B H is known in the industry as a metal that retains its cutting edge. The economic advantages are in its long wear time, less down time, and fewer replacements.

Supplier's Site

Technical Specifications

  High Performance Alloys, Inc.
Product Category Metal Shapes and Stock
Product Number HPA Cobalt 6B H - Ingot
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy; Wear Resistant
Processing, Temper & Finish Wrought; Forged; Hardened / Heat Treated
Applications Abrasion Resistant; Aerospace or Aircraft Quality; Bearings or Bearing Quality; Mining; Wear resistant parts or tooling
Unlock Full Specs
to access all available technical data

Similar Products

 - Nitronic® 60 / HPA N60 - Sheet - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Sheet; Semi-finished, Mill Stock or Near Net Shapes
Features Austenitic; Corrosion Resistant; Heat Resistant; Superalloy; Wear Resistant
View Details
 - Inconel® 718 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Wire
Features Heat Resistant; Superalloy
View Details
 - Inconel® 601 - Wire - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy
View Details
 - Hastelloy® C-22 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Superalloy
View Details