Dripstop® 929 is a general- purpose anaerobic pipe sealant. It has superior sealing and mild locking performance compared to tapes and non-hardening dopes. The properties of this Dripstop® prevents galling on Stainless Steel, Aluminum and other metal pipe fittings. Dripstop® 929 reduces costs by eliminating leakage and increasing the assembly line speed. Dripstop® 929 seals to moderate pressure immediately and to 250 psig steam pressure in just 24 hours. This sealant also lubricates threads during make-up, prevents galling and assures smooth disassembly. UL Classification – File MH14222 Classified by Underwriters Laboratories Inc.® as to fire hazard only. 929 Pipe Sealant with Teflon®. Fire hazard is small. No flash point in liquid state. Ignition temperature 455°C (851°F). For use in devices handling gasoline, petroleum oils, natural gas (pressure not to exceed 300 psig), butane and propane not exceeding 2 in. pipe size. 29R9.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 392930 |
| Product Name | Formulations - Applications - Sealing - Dripstop 929 |
| Industry | Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial |