Cylinlock™ 822 is a single-component, 100% active anaerobic adhesive/sealant for bonding fitted cylindrical parts such as pins, sleeves, gears, and bearings. It cures at room temperature with a compressive shear strength of at least 2000 psi after 24 hours, and offers temperature resistance up to 300°F (149°C). The uncured product is a green fluorescent liquid with a viscosity of 100 to 125 cP at 25°C and a specific gravity of 1.07. It meets the requirements of MIL-R-46082B (Type I) and ASTM D5363 (AN0411). It is not recommended for use with plastics, pure oxygen systems, or strong oxidizing agents.
Cylinlock® 822 is a high performance, single component, 100% active anaerobic adhesive/sealant formulated for dependable bonding of fitted cylindrical parts. Cylinlock® 822 offers high strength as well as superior heat and chemical resistant bonding at room temperature. Cylinlock® 822 is formulated for applications, which require superior strength with temperature resistance up to 300°F (149°C).
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 382210 |
| Product Name | Formulations - Applications - Retaining Compounds - Cylinlock 822 |
| Cure / Technology | Single Component |