Hernon HASA 716 is a single-component structural anaerobic adhesive for bonding rigid assemblies at high temperatures, curing when confined between mating surfaces. It is an amber liquid with a viscosity of 2800-3200 cP at 25°C and a specific gravity of 1.08. The cured adhesive has a glass transition temperature of 102°C, a coefficient of thermal expansion of 5.6×10⁻⁵ K⁻¹ below Tg and 18×10⁻⁵ K⁻¹ above Tg, and a thermal conductivity of 0.40 W/(m·K). Shear strength on grit-blasted steel reaches 1500-2500 psi after 24 hours with Primer 50 applied to one surface. It is not recommended for use on plastics, in oxygen-rich environments, or with strong oxidizing agents. Storage is advised between 45°F and 85°F (7°C to 29°C).
HASA 716 is a single component structural anaerobic adhesive formulated for bonding rigid assemblies at high temperatures. This high strength acrylic adhesive cures when it is confined between mating surfaces. Utilized for bonding magnets in motor assemblies and structural applications, HASA 716 provides a strong permanent bond and is resistant to impact and vibration. Hernon Primer 50 accelerates the cure. HASA 716 is similar in function to Loctite A533 and Loctite AA332 and delivers high shear strength and tensile strength. One of its primary uses is securing permanent magnets in motor magnet bonding applications. Recomended Applications: Furniture | Elevators | Automotive Applications | Permanent Motor Magnets | Speakers | Generators | Bonding Flywheels | Sensors |
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | 371630 |
| Product Name | Formulations - Applications - Bonding - HASA 716 |
| Cure / Technology | Single Component |