Blank Ammunition Sealant 53162 is a medium-viscosity, UV and LED curable compound designed for sealing and coating ammunition blank tips and shallow potting applications. It is a 100% solid system with no solvents, cures tack-free in ≤3 seconds under high-intensity UV light (365 nm), and achieves a shear strength of at least 300 psi between glass and steel after 24 hours at 22°C. The uncured product appears as a fluorescent light-yellow liquid with a viscosity of 600 to 800 cP at 25°C and a specific gravity of 1.01. It is not recommended for use in oxygen-rich or chlorine environments. The product is stored at 45°F to 85°F (7°C to 29°C).
Blank Ammunition Sealant 53162 Is a medium viscosity, UV and LED curable compound formulated to provide high performance, fast curing, coating and sealing of ammunition blank tips. This product is also used for shallow potting applications.
| Hernon Manufacturing, Inc. | |
|---|---|
| Product Category | Industrial Sealants |
| Product Number | 35316260 |
| Product Name | Formulations - Applications - Ammunition Sealant - Blank Ammo Sealant 53162 |
| Industry | Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial |