Excelitas Technologies Corp. UV Spot Curing System for Adhesives OmniCure S1500

Description
The OmniCure® S1500 UV Spot Curing System provides automated manufacturers with industry leading control, reliability, and high intensity irradiance in a versatile UV mercury lamp system. Offering precise control of UV lamp output and high-speed shutter activation capabilities, the OmniCure S1500 is ideal for high-throughput UV adhesive curing and automated bonding processes involved in micro-electronic and opto-electronic manufacturing.
Request a Quote
Description
The OmniCure® S1500 UV Spot Curing System provides automated manufacturers with industry leading control, reliability, and high intensity irradiance in a versatile UV mercury lamp system. Offering precise control of UV lamp output and high-speed shutter activation capabilities, the OmniCure S1500 is ideal for high-throughput UV adhesive curing and automated bonding processes involved in micro-electronic and opto-electronic manufacturing.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The OmniCure S1500 is a UV spot curing system for light-cured adhesives, featuring a 200 Watt mercury vapor short arc lamp with a guaranteed 2000-hour life and typical operation up to 4000 hours. It delivers up to 27.7 W/cm² irradiance with no filter, and includes selectable bandpass filters for wavelength customization. The system has finger-touch controls, an LED display, and automatic lamp striking with hot strike prevention. It measures 33.8 cm x 18.0 cm x 20.1 cm and weighs 4.5 kg. Designed for automated assembly, it supports external PLC control via a 15-pin I/O port and is RoHS compliant. The system includes a foot pedal, protective eyewear, and a grounded power cord, with a one-year warranty excluding the lamp and light guide.

Datasheet Summary
Powered by GS/AI

The OmniCure S1500 is a UV spot curing system for light-cured adhesives, featuring a 200 Watt mercury vapor short arc lamp with a guaranteed 2000-hour life and typical operation up to 4000 hours. It delivers up to 27.7 W/cm² irradiance with no filter, and includes selectable bandpass filters for wavelength customization. The system has finger-touch controls, an LED display, and automatic lamp striking with hot strike prevention. It measures 33.8 cm x 18.0 cm x 20.1 cm and weighs 4.5 kg. Designed for automated assembly, it supports external PLC control via a 15-pin I/O port and is RoHS compliant. The system includes a foot pedal, protective eyewear, and a grounded power cord, with a one-year warranty excluding the lamp and light guide.

Suppliers

Company
Product
Description
Supplier Links
UV Spot Curing System for Adhesives - OmniCure S1500 - Excelitas Technologies Corp.
Gaithersburg, MD, United States
UV Spot Curing System for Adhesives
OmniCure S1500
UV Spot Curing System for Adhesives OmniCure S1500
The OmniCure® S1500 UV Spot Curing System provides automated manufacturers with industry leading control, reliability, and high intensity irradiance in a versatile UV mercury lamp system. Offering precise control of UV lamp output and high-speed shutter activation capabilities, the OmniCure S1500 is ideal for high-throughput UV adhesive curing and automated bonding processes involved in micro-electronic and opto-electronic manufacturing.

The OmniCure® S1500 UV Spot Curing System provides automated manufacturers with industry leading control, reliability, and high intensity irradiance in a versatile UV mercury lamp system. Offering precise control of UV lamp output and high-speed shutter activation capabilities, the OmniCure S1500 is ideal for high-throughput UV adhesive curing and automated bonding processes involved in micro-electronic and opto-electronic manufacturing.

Supplier's Site Datasheet

Technical Specifications

  Excelitas Technologies Corp.
Product Category UV Light Systems
Product Number OmniCure S1500
Product Name UV Spot Curing System for Adhesives
Applications Curing
Unlock Full Specs
to access all available technical data

Similar Products

UV LED Spot Curing System Controller - OmniCure LX500 - Excelitas Technologies Corp.
Specs
Applications Curing
Type Spot / Wand
Features Computer Interface or Programmable; LED
View Details
UV LED Large-Area Curing Systems - OmniCure AC8 - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 365, 395 nm
View Details
Phoseon Nexus II Air-Cooled UV LED Curing System -  - Excelitas Technologies Corp.
Specs
Applications Curing; Flexographic printing
Features LED
Spectral Range 395 nm
View Details
UV LED Large-Area Curing Systems - OmniCure AC8-HD - Excelitas Technologies Corp.
Specs
Applications Curing
Features LED
Spectral Range 385, 395, 405 nm
View Details