Excelitas Noblelight America LLC Deuterium Lamp

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deuterium Lamp -  - Excelitas Noblelight America LLC
Gaithersburg, MD, United States
Deuterium Lamp
Deuterium Lamp
High stability long-life and high-intensity deuterium lamps. Using the latest material and process technologies, Heraeus new lamps combine lifetime more than 2,000 hours with unmatched output stability and intensity over their entire life. This sets them apart from other long-life lamps on the market and makes them the ideal choice for high-end (U) HPLC instruments or UV-Vis spectrophotometer. Product information The "Enhanced Lifetime Performance (ELP)" technology for Heraeus with a high transmissive synthetic quartz envelope, maintain twice the residual intensity compared to standard D2 lamps at the end of life. The patented ELP coating protects the light emitting part against degradation caused by VUV radiation and reactive plasma components. See-through versions of all lamps available See-through lamps offer a straight-line arrangement of a tungsten halogen lamp and a deuterium lamp in an optical system. Simplification and cost reduction of UV-Vis spectrophotometers can be achieved using this approach, for example, by elimination of a moveable mirror or a semi-transmissive beam splitter. See-through lamps offer the same unmatched high stability and are available with the same diversity of heater voltages and aperture sizes. Different spectral ranges available: lamps are available either with UV glass envelope (cutting edge 185 nm) or with high transmissive quartz envelope (cutting edge 160 nm), providing maximum performance depending on your applications or instrument design. Your advantages Less instrument recalibration due to improved intensity maintenance over lifetime Better signal to noise ratio Shorter sampling time Higher throughput Highest precision analytical results Best price/performance ratio and lowest cost of ownership Applications areas High-pressure liquid chromatography (HPLC) UV-Vis spectroscopy Atomic absorption spectroscopy (AAS) Thin film measurement Thin layer chromatography (TLC) Laboratory light sources Fluorescence spectroscopy Pollution monitoring Semiconductor inspection Removal of electrostatic charges from semiconductor wafers etc. Flash chromatography

High stability long-life and high-intensity deuterium lamps. Using the latest material and process technologies, Heraeus new lamps combine lifetime more than 2,000 hours with unmatched output stability and intensity over their entire life. This sets them apart from other long-life lamps on the market and makes them the ideal choice for high-end (U) HPLC instruments or UV-Vis spectrophotometer.

Product information

  • The "Enhanced Lifetime Performance (ELP)" technology for Heraeus with a high transmissive synthetic quartz envelope, maintain twice the residual intensity compared to standard D2 lamps at the end of life. The patented ELP coating protects the light emitting part against degradation caused by VUV radiation and reactive plasma components.
  • See-through versions of all lamps available
    See-through lamps offer a straight-line arrangement of a tungsten halogen lamp and a deuterium lamp in an optical system. Simplification and cost reduction of UV-Vis spectrophotometers can be achieved using this approach, for example, by elimination of a moveable mirror or a semi-transmissive beam splitter. See-through lamps offer the same unmatched high stability and are available with the same diversity of heater voltages and aperture sizes.
  • Different spectral ranges available:
    lamps are available either with UV glass envelope (cutting edge 185 nm) or with high transmissive quartz envelope (cutting edge 160 nm), providing maximum performance depending on your applications or instrument design.

Your advantages

  • Less instrument recalibration due to improved intensity maintenance over lifetime
  • Better signal to noise ratio
  • Shorter sampling time
  • Higher throughput
  • Highest precision analytical results
  • Best price/performance ratio and lowest cost of ownership

Applications areas

  • High-pressure liquid chromatography (HPLC)
  • UV-Vis spectroscopy
  • Atomic absorption spectroscopy (AAS)
  • Thin film measurement
  • Thin layer chromatography (TLC)
  • Laboratory light sources
  • Fluorescence spectroscopy
  • Pollution monitoring
  • Semiconductor inspection
  • Removal of electrostatic charges from semiconductor wafers etc.
  • Flash chromatography
Supplier's Site Datasheet

Technical Specifications

  Excelitas Noblelight America LLC
Product Category High Intensity Discharge Lamps
Product Name Deuterium Lamp
Rated Average Life 2000 hours
Unlock Full Specs
to access all available technical data

Similar Products

UV Curing Lamps - Amba® - Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Specs
High Intensity Discharge Lamps Mercury; Metal Halide
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details
Heraeus Xenon Flash Lamp -  - Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Specs
High Intensity Discharge Lamps Xenon
Flash Lamp Flash Lamp
Lamp Power 16 watts
View Details
Light Solution for NOx Measurement -  - Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Specs
Rated Average Life 8000 hours
Wavelength Range 0.2000 to 0.8000 µm (2000 to 8000 Å)
View Details
UV Curing Lamps - Amba® - Excelitas Noblelight America LLC
Excelitas Noblelight America LLC
Specs
High Intensity Discharge Lamps Mercury; Metal Halide
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details