Henkel Corporation - Industrial Solder Pastes LOCTITE GC 10

Description
LOCTITE GC 10, No-clean and Halogen-free Solder Paste, a RoHS-compliant, Excellent resistance in high humidity, Pb-free soldering LOCTITE® GC 10 is a halogen free, zero halogens added, no-clean, low voiding, Pb-free solder paste specially formulated to provide added long term stability over a wide range of temperature conditions. The enhanced paste stability created through its novel formulation strategy increases both field application yields and on-line paste utilization. LOCTITE GC 10 also shows excellent solderability when reflowed in both air and nitrogen across a wide range of challenging surface finishes and component metallizations including immersion Ag, OSP-Cu, ENIG and CuNiZn. It supports excellent reflow to overcome industry wide HiP and NWO challenges. The new flux chemistry protects the solder joint longer, improves coalescence and optimizes wetting performance, allowing for very shiny solder joints. LOCTITE GC 10 is suitable for use with industry standard SAC alloys. Options and Configurations Alloy: 97SC (SAC305) Particle Size: Type 3, 4, 4.5 (4A), 5 Halogen-free flux: passes IC with pretreatment IPC-TM-650 EN14582 Halogen-free flux classification: ROL0 to ANSI/J-STD-004 Rev. B Printing: down to 0.3 mm pitch, up to 72 hours stencil life, up to 24 hours abandon time, suitable for high-speed printing up to 125 mms-1, improved paste-transfer efficiency Reflow: enhanced soak process window 150-200ºC (temperature and time), enhanced process window with superior coalescence and wetting, minimal hot clump at 182ºC, superior coalescence and wetting on small components including 01005, very shiny solder joints, clear, colorless residues for easy post-reflow inspection, residues print testable after 4x reflows
Datasheet
Description
LOCTITE GC 10, No-clean and Halogen-free Solder Paste, a RoHS-compliant, Excellent resistance in high humidity, Pb-free soldering LOCTITE® GC 10 is a halogen free, zero halogens added, no-clean, low voiding, Pb-free solder paste specially formulated to provide added long term stability over a wide range of temperature conditions. The enhanced paste stability created through its novel formulation strategy increases both field application yields and on-line paste utilization. LOCTITE GC 10 also shows excellent solderability when reflowed in both air and nitrogen across a wide range of challenging surface finishes and component metallizations including immersion Ag, OSP-Cu, ENIG and CuNiZn. It supports excellent reflow to overcome industry wide HiP and NWO challenges. The new flux chemistry protects the solder joint longer, improves coalescence and optimizes wetting performance, allowing for very shiny solder joints. LOCTITE GC 10 is suitable for use with industry standard SAC alloys. Options and Configurations Alloy: 97SC (SAC305) Particle Size: Type 3, 4, 4.5 (4A), 5 Halogen-free flux: passes IC with pretreatment IPC-TM-650 EN14582 Halogen-free flux classification: ROL0 to ANSI/J-STD-004 Rev. B Printing: down to 0.3 mm pitch, up to 72 hours stencil life, up to 24 hours abandon time, suitable for high-speed printing up to 125 mms-1, improved paste-transfer efficiency Reflow: enhanced soak process window 150-200ºC (temperature and time), enhanced process window with superior coalescence and wetting, minimal hot clump at 182ºC, superior coalescence and wetting on small components including 01005, very shiny solder joints, clear, colorless residues for easy post-reflow inspection, residues print testable after 4x reflows
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Pastes - LOCTITE GC 10 - Henkel Corporation - Industrial
Rocky Hill, CT, United States
Solder Pastes
LOCTITE GC 10
Solder Pastes LOCTITE GC 10
LOCTITE GC 10, No-clean and Halogen-free Solder Paste, a RoHS-compliant, Excellent resistance in high humidity, Pb-free soldering LOCTITE® GC 10 is a halogen free, zero halogens added, no-clean, low voiding, Pb-free solder paste specially formulated to provide added long term stability over a wide range of temperature conditions. The enhanced paste stability created through its novel formulation strategy increases both field application yields and on-line paste utilization. LOCTITE GC 10 also shows excellent solderability when reflowed in both air and nitrogen across a wide range of challenging surface finishes and component metallizations including immersion Ag, OSP-Cu, ENIG and CuNiZn. It supports excellent reflow to overcome industry wide HiP and NWO challenges. The new flux chemistry protects the solder joint longer, improves coalescence and optimizes wetting performance, allowing for very shiny solder joints. LOCTITE GC 10 is suitable for use with industry standard SAC alloys. Options and Configurations Alloy: 97SC (SAC305) Particle Size: Type 3, 4, 4.5 (4A), 5 Halogen-free flux: passes IC with pretreatment IPC-TM-650 EN14582 Halogen-free flux classification: ROL0 to ANSI/J-STD-004 Rev. B Printing: down to 0.3 mm pitch, up to 72 hours stencil life, up to 24 hours abandon time, suitable for high-speed printing up to 125 mms-1, improved paste-transfer efficiency Reflow: enhanced soak process window 150-200ºC (temperature and time), enhanced process window with superior coalescence and wetting, minimal hot clump at 182ºC, superior coalescence and wetting on small components including 01005, very shiny solder joints, clear, colorless residues for easy post-reflow inspection, residues print testable after 4x reflows

LOCTITE GC 10, No-clean and Halogen-free Solder Paste, a RoHS-compliant, Excellent resistance in high humidity, Pb-free soldering

LOCTITE® GC 10 is a halogen free, zero halogens added, no-clean, low voiding, Pb-free solder paste specially formulated to provide added long term stability over a wide range of temperature conditions. The enhanced paste stability created through its novel formulation strategy increases both field application yields and on-line paste utilization. LOCTITE GC 10 also shows excellent solderability when reflowed in both air and nitrogen across a wide range of challenging surface finishes and component metallizations including immersion Ag, OSP-Cu, ENIG and CuNiZn. It supports excellent reflow to overcome industry wide HiP and NWO challenges. The new flux chemistry protects the solder joint longer, improves coalescence and optimizes wetting performance, allowing for very shiny solder joints. LOCTITE GC 10 is suitable for use with industry standard SAC alloys.

Options and Configurations

  • Alloy: 97SC (SAC305)
  • Particle Size: Type 3, 4, 4.5 (4A), 5
  • Halogen-free flux: passes IC with pretreatment IPC-TM-650 EN14582
  • Halogen-free flux classification: ROL0 to ANSI/J-STD-004 Rev. B
  • Printing: down to 0.3 mm pitch, up to 72 hours stencil life, up to 24 hours abandon time, suitable for high-speed printing up to 125 mms-1, improved paste-transfer efficiency
  • Reflow: enhanced soak process window 150-200ºC (temperature and time), enhanced process window with superior coalescence and wetting, minimal hot clump at 182ºC, superior coalescence and wetting on small components including 01005, very shiny solder joints, clear, colorless residues for easy post-reflow inspection, residues print testable after 4x reflows
Supplier's Site Datasheet

Technical Specifications

  Henkel Corporation - Industrial
Product Category Filler Alloys and Consumables
Product Number LOCTITE GC 10
Product Name Solder Pastes
Joining Process / Product Form Braze or solder in the form of a paste.
Unlock Full Specs
to access all available technical data

Similar Products

Solder - 1796679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joining Process / Product Form Solid wire or rod; Wire
Diameter / Thickness 0.0394 inch (1 mm)
Solder Alloy Tin-Lead Alloy Solder (SN-Pb)
View Details
Liquid Solder Flux - ALPHA ® EF-9301 Liquid Soldering Flux - MacDermid Alpha Electronics Solutions
Specs
Solder Alloy Tin-Lead Alloy Solder (SN-Pb); Lead Free
Fluxes & Cleaners Soldering Flux / Rosin
View Details
Arc Weld Stud - Pinch Diameter Series -  - Southern Stud Weld, Inc.
Specs
Joining Process / Product Form Weld Stud or Nut
Diameter / Thickness 0.2150 to 0.9130 inch (5.46 to 23.19 mm)
Tensile Strength (UTS) 60000 psi (42227 m H2O)
View Details
Nickel Pre-Cut Tabs -  - Sunstone Engineering
Sunstone Engineering
Specs
Joining Process / Product Form Filler braze or solder alloy in a reconfigured sheet form that fits the contour of the joint surfaces.
Welding Filler Types Nickel Alloy
View Details