Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you.
Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation, excellent adhesion performance to a variety of substrates, excellent resistance to a variety of environmental stimuli, low viscosity, high dielectric strength and improved flexibility at low temperatures. These naturally occurring raw materials maintain a wide operating temperature range (-40°C to 170°C), are UL approved and are available in customizable color options.
Thermally stable for underhood applications and incidental solvent exposure.
Applications: High-Temperature Resistant
Performance Temperature: -40°C to 140°C
Color: Black
Shore Hardness: 88A
Safety Rating: UL 94-V0
Henkel Corporation - Electronics | |
---|---|
Product Category | Polyamide and Nylon Resins |
Product Number | 8802588065793 |
Product Name | TECHNOMELT PA 678 |
General Types | Thermoplastic |
Process Type | MoldingCompound |
Form / Shape | Pellets |
Chemical System | Polyamide; Polyimide or Bismaleimide (BMI) |
Features | Flame Retardant; Thermally Conductive; UL |