Hebeler LLC. Double Drum Dryers

Description
Description Most versatile and widely applied dryers Used to dry food, chemicals, and pharmaceuticals Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials Effective for heavy sludges that become saturated and deposit salts Products sensitive to high temperatures can be dried successfully because exposure to temperatures above the boiling point is restricted to just a few seconds Movable drum permits complete control of product film thickness Feed may be accomplished via perforated tube trough, pendulum, or specially engineered devices Can be equipped with externally controlled full or partial enclosures to protect personnel when drying toxic, dusty, or flammable products Solvents can be reclaimed by connecting vapor outlet to a condenser Recovery or elimination of dust from vapor can be accomplished by adding a scrubber Mechanical support skids are available for double drum dryers Features Equipped with two (2) accurately fabricated, steam-heated drums that rotate downward toward the nip or pinch of the rolls. Drums may be manufactured from steel, cast iron or stainless steel Wet feed is introduced to nip by various methods including perforated pipe, pendulum feed or mechanical trolley Reservoir of fluid is formed between drums and contained within endboards fitted against end faces of drums Wet feed level may be varied as required Liquid is heated to boiling point and partially concentrated by hot drum surfaces Feed is deposited as film on both drums Benefits Drying takes place within a single revolution of the drums Dried material is removed by adjustable knives One drum is movable to enable thickness of product film to be controlled Thickness of film can be modified to produce product ranging from flakes to powder
Description
Description Most versatile and widely applied dryers Used to dry food, chemicals, and pharmaceuticals Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials Effective for heavy sludges that become saturated and deposit salts Products sensitive to high temperatures can be dried successfully because exposure to temperatures above the boiling point is restricted to just a few seconds Movable drum permits complete control of product film thickness Feed may be accomplished via perforated tube trough, pendulum, or specially engineered devices Can be equipped with externally controlled full or partial enclosures to protect personnel when drying toxic, dusty, or flammable products Solvents can be reclaimed by connecting vapor outlet to a condenser Recovery or elimination of dust from vapor can be accomplished by adding a scrubber Mechanical support skids are available for double drum dryers Features Equipped with two (2) accurately fabricated, steam-heated drums that rotate downward toward the nip or pinch of the rolls. Drums may be manufactured from steel, cast iron or stainless steel Wet feed is introduced to nip by various methods including perforated pipe, pendulum feed or mechanical trolley Reservoir of fluid is formed between drums and contained within endboards fitted against end faces of drums Wet feed level may be varied as required Liquid is heated to boiling point and partially concentrated by hot drum surfaces Feed is deposited as film on both drums Benefits Drying takes place within a single revolution of the drums Dried material is removed by adjustable knives One drum is movable to enable thickness of product film to be controlled Thickness of film can be modified to produce product ranging from flakes to powder

Suppliers

Company
Product
Description
Supplier Links
Double Drum Dryers -  - Hebeler LLC.
Tonawanda, NY, United States
Double Drum Dryers
Double Drum Dryers
Description Most versatile and widely applied dryers Used to dry food, chemicals, and pharmaceuticals Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials Effective for heavy sludges that become saturated and deposit salts Products sensitive to high temperatures can be dried successfully because exposure to temperatures above the boiling point is restricted to just a few seconds Movable drum permits complete control of product film thickness Feed may be accomplished via perforated tube trough, pendulum, or specially engineered devices Can be equipped with externally controlled full or partial enclosures to protect personnel when drying toxic, dusty, or flammable products Solvents can be reclaimed by connecting vapor outlet to a condenser Recovery or elimination of dust from vapor can be accomplished by adding a scrubber Mechanical support skids are available for double drum dryers Features Equipped with two (2) accurately fabricated, steam-heated drums that rotate downward toward the nip or pinch of the rolls. Drums may be manufactured from steel, cast iron or stainless steel Wet feed is introduced to nip by various methods including perforated pipe, pendulum feed or mechanical trolley Reservoir of fluid is formed between drums and contained within endboards fitted against end faces of drums Wet feed level may be varied as required Liquid is heated to boiling point and partially concentrated by hot drum surfaces Feed is deposited as film on both drums Benefits Drying takes place within a single revolution of the drums Dried material is removed by adjustable knives One drum is movable to enable thickness of product film to be controlled Thickness of film can be modified to produce product ranging from flakes to powder

Description

  • Most versatile and widely applied dryers
  • Used to dry food, chemicals, and pharmaceuticals
  • Materials vary in density and viscosity such as dilute solutions, heavy liquids, or pasty materials
  • Effective for heavy sludges that become saturated and deposit salts
  • Products sensitive to high temperatures can be dried successfully because exposure to temperatures above the boiling point is restricted to just a few seconds
  • Movable drum permits complete control of product film thickness
  • Feed may be accomplished via perforated tube trough, pendulum, or specially engineered devices
  • Can be equipped with externally controlled full or partial enclosures to protect personnel when drying toxic, dusty, or flammable products
  • Solvents can be reclaimed by connecting vapor outlet to a condenser
  • Recovery or elimination of dust from vapor can be accomplished by adding a scrubber
  • Mechanical support skids are available for double drum dryers

Features

  • Equipped with two (2) accurately fabricated, steam-heated drums that rotate downward toward the nip or pinch of the rolls. Drums may be manufactured from steel, cast iron or stainless steel
  • Wet feed is introduced to nip by various methods including perforated pipe, pendulum feed or mechanical trolley
  • Reservoir of fluid is formed between drums and contained within endboards fitted against end faces of drums
  • Wet feed level may be varied as required
  • Liquid is heated to boiling point and partially concentrated by hot drum surfaces
  • Feed is deposited as film on both drums

Benefits

  • Drying takes place within a single revolution of the drums
  • Dried material is removed by adjustable knives
  • One drum is movable to enable thickness of product film to be controlled
  • Thickness of film can be modified to produce product ranging from flakes to powder
Supplier's Site

Technical Specifications

  Hebeler LLC.
Product Category Process Dryers
Product Name Double Drum Dryers
Equipment Type Rotary Dryer (Internal Drum)
Unlock Full Specs
to access all available technical data

Similar Products

PowerDry™ Drying System -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Econo Model Quick Silver® Flash Dryer - ECO1820.240 - Intek Corporation
Specs
Equipment Type Flash / Pneumatic Dryer
Applications / Materials Handled Bulk Materials / Briquettes (optional feature); Free Flowing Powders / Granules (optional feature); Webs / Continuous Sheets (optional feature); Abrasives / Ceramics (optional feature); Construction Materials / Cement (optional feature); Foods / Grains (optional feature); Metallurgical (optional feature); Suitable for drying paints or coatings (optional feature); Pulp and Paper (optional feature); Pharmaceutical (optional feature); Polymers / Molding (optional feature)
Energy Output / Consumption 3200 W
View Details
Process Dryer - WaveMix Mini - Marion Process Solutions
Marion Process Solutions
Specs
Equipment Type Paddle / Agitator Dryer
Applications / Materials Handled Free Flowing Powders / Granules; Foods / Grains
Heat Source RF / Microwave / Dielectric
View Details
Vacuum Rotary Dryers -  - Hebeler LLC.
Specs
Equipment Type Paddle / Agitator Dryer; Rotary Dryer (Internal Drum); Vacuum Dryer
Applications / Materials Handled Free Flowing Powders / Granules; Fibers / Flakes
Heat Source Indirect / Contact / Conduction; Steam
View Details