Hebeler LLC. Cooling Drum Flakers

Description
Cooling Drum Flakers Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and consistency of product. Drum flaking is the most efficient method for solidification and flaking of a wide range of materials Cooling flaker drum is self-cleaning 100% of product is solidified, flaked, and recovered Flakers are built and equipped for continuous operation Ability to produce desired quality and consistency of flaked product Suitable for food, chemical, and pharmaceutical industries Laboratory testing, engineering design, manufacturing, and assembly are included Standard cooling flaker drum sizes range from 15.2 cm diameter x 20.3 cm long to 2.0 m diameter x 5.0 m long (6" x 8" to 78" x 198") Special applications include single drum, double drum, twin drum, and custom flaker configurations available Environmental enclosures can be dust tight or vapor tight and are designed to customer specifications
Description
Cooling Drum Flakers Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and consistency of product. Drum flaking is the most efficient method for solidification and flaking of a wide range of materials Cooling flaker drum is self-cleaning 100% of product is solidified, flaked, and recovered Flakers are built and equipped for continuous operation Ability to produce desired quality and consistency of flaked product Suitable for food, chemical, and pharmaceutical industries Laboratory testing, engineering design, manufacturing, and assembly are included Standard cooling flaker drum sizes range from 15.2 cm diameter x 20.3 cm long to 2.0 m diameter x 5.0 m long (6" x 8" to 78" x 198") Special applications include single drum, double drum, twin drum, and custom flaker configurations available Environmental enclosures can be dust tight or vapor tight and are designed to customer specifications

Suppliers

Company
Product
Description
Supplier Links
Cooling Drum Flakers -  - Hebeler LLC.
Tonawanda, NY, United States
Cooling Drum Flakers
Cooling Drum Flakers
Cooling Drum Flakers Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and consistency of product. Drum flaking is the most efficient method for solidification and flaking of a wide range of materials Cooling flaker drum is self-cleaning 100% of product is solidified, flaked, and recovered Flakers are built and equipped for continuous operation Ability to produce desired quality and consistency of flaked product Suitable for food, chemical, and pharmaceutical industries Laboratory testing, engineering design, manufacturing, and assembly are included Standard cooling flaker drum sizes range from 15.2 cm diameter x 20.3 cm long to 2.0 m diameter x 5.0 m long (6" x 8" to 78" x 198") Special applications include single drum, double drum, twin drum, and custom flaker configurations available Environmental enclosures can be dust tight or vapor tight and are designed to customer specifications

Cooling Drum Flakers

Efficiently solidify, flake, and recover 100% of product. Appropriate for edible oils, detergents, molten sulfur, polymers, and caustics. Built for continuous operation to ensure required quality and consistency of product.

  • Drum flaking is the most efficient method for solidification and flaking of a wide range of materials
  • Cooling flaker drum is self-cleaning
  • 100% of product is solidified, flaked, and recovered
  • Flakers are built and equipped for continuous operation
  • Ability to produce desired quality and consistency of flaked product
  • Suitable for food, chemical, and pharmaceutical industries
  • Laboratory testing, engineering design, manufacturing, and assembly are included
  • Standard cooling flaker drum sizes range from 15.2 cm diameter x 20.3 cm long to 2.0 m diameter x 5.0 m long (6" x 8" to 78" x 198")
  • Special applications include single drum, double drum, twin drum, and custom flaker configurations available
  • Environmental enclosures can be dust tight or vapor tight and are designed to customer specifications
Supplier's Site

Technical Specifications

  Hebeler LLC.
Product Category Process Dryers
Product Name Cooling Drum Flakers
Equipment Type Rotary Dryer (Internal Drum); Roller / Flaker - Dryer
Unlock Full Specs
to access all available technical data

Similar Products

CapDryer -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Equipment Type Belt Conveyor Dryer
View Details
Stand Alone Drying System - SADS - Stoelting Cleaning Equipment
Stoelting Cleaning Equipment
Specs
Equipment Type Belt Conveyor Dryer; Straight Pass Dryer
Applications / Materials Handled Electronics / Semiconductors
Heat Source Waste Heat; Direct / Convection
View Details
Rotary Dryer Modules -  - HiTemp Technology Corporation
HiTemp Technology Corporation
Specs
Equipment Type Rotary Dryer (Internal Drum); Screw / Auger Conveyor Dryer
Applications / Materials Handled Waste / Sludge
Evaporation Rate 110 lbs/hr (500 kg/hr)
View Details