The WG series of heat transfer systems is designed for closed loop temperature control of water or water/glycol mixtures. The WG250 is a completely packaged system designed for a maximum operating temperature of 250°F. WG series standard components include an electric heater, centrifugal water circulation pump with mechanical seal, thermal expansion tank, relief valve, and a complete control center all mounted on a drip proof base. Each unit is furnished completely piped and wired, and includes insulation on internal piping and heater chamber. The system is given an operating test prior to shipment. WG systems are available with a variety of standard options and custom designs.
| Heat Exchange & Transfer, Inc. | |
|---|---|
| Product Category | Fluid Heat Transfer Systems |
| Product Number | WG250-100 |
| Product Name | WG250 Series Water Glycol System |
| Task | Heating; HeatCool (optional feature) |
| Transfer Media | Water; Glycol |
| Operating Temperature | 250 F (121 C) |
| Power Source | 208-230/60/3 (optional feature); 380/50/3 (optional feature); 460/60/3 (optional feature); 575/60/3 (optional feature) |
| Enclosure Rating | NEMA12 (optional feature); NEMA4 (optional feature); NEMA7 (optional feature); ZPurge (optional feature); XPurge (optional feature) |